EN
  • EN
  • DE

AK4353VF

Part No AK4353VF
Manufacturer AKM Semiconductor Inc.
Catalog HOT - SALES and EOL Components
Description IC DAC/AUD 24BIT 16K-96K 24VSOP / DAC 2-CH Delta-Sigma 24-bit 24-Pin VSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer AKM Semiconductor Inc.
Status Obsolete
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate (Per Second) 16k ~ 96k
Data Interface Serial
Voltage Supply Source Analog and Digital
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-LSSOP
Supplier Device Package 24-VSOP
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 175520-AK4353VF
Popularity Low
Supply and Demand Status Limited
Family Name AK4353
Introduction Date July 04, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AK4353VF CAD Model

Description

AK4353VF - Versatile 24-Bit Stereo D/A Converter

Designed for flexibility and superior sound precision, the AK4353VF 24-bit stereo D/A converter is perfect for diverse audio applications. It provides a wide-ranging audio experience with excellent fidelity.

  • Applications/Projects:
    • Portable audio players
    • Broadcast audio equipment
    • Musical instrument digital interfaces
    • Consumer electronics
  • Features and Benefits:
    • Broad dynamic range for immersive sound
    • Capable of handling both 5V and 3.3V power supplies
    • Reduce quantization errors through bit-stream conversion technology
    • Optimized noise shaping filter for better sound output
  • Additional Details:
    • Available in user-friendly surface-mount packaging
    • Excellent integration potential with various audio processors
    • Low jitter performance enhances auditory experiences

You May Also Be Interested in

GeneSiC Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBU
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.1155
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $1.3456
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4809 $69.9236
9+ $14.3439 $129.0951
13+ $13.8958 $180.6454
18+ $13.4477 $242.0586
23+ $12.9995 $298.9885
30+ $11.6540 $349.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess