EN
  • EN
  • DE

AK4526VQ

Part No AK4526VQ
Manufacturer AKM Semiconductor Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1232046-AK4526VQ
Categories Custom Parts
Manufacturer AKM Semiconductor Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AK4526VQ CAD Model

Description

The AK4526VQ is a stereo audio codec manufactured by AKM Semiconductor Inc. It integrates analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) to provide high-quality audio input and output capabilities. It's commonly used in applications requiring audio recording and playback.

Applications

  • Portable Audio Players: Used in MP3 players and other portable audio devices for audio encoding and decoding.
  • Audio Interfaces: Integrated into USB audio interfaces and sound cards for connecting microphones and instruments to computers.
  • Digital Recorders: Employed in digital voice recorders and dictation machines for capturing audio.
  • Gaming Consoles: Used in gaming consoles for audio input and output, supporting microphone input and headphone output.
  • Automotive Audio Systems: Integrated into car audio systems for processing audio signals and providing high-quality sound.

Features

  • Stereo ADC and DAC: Features stereo analog-to-digital and digital-to-analog converters for high-fidelity audio processing.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • High Signal-to-Noise Ratio (SNR): Provides a high SNR for clear and accurate audio reproduction.
  • Built-in Headphone Amplifier: Includes a built-in headphone amplifier for driving headphones directly.
  • I2C Interface: Uses an I2C interface for control and configuration.

Benefits

  • High-Quality Audio: Provides high-quality audio recording and playback capabilities.
  • Low Power: Minimizes power consumption, extending battery life in portable devices.
  • Easy Integration: I2C interface allows for easy integration with microcontrollers and other system components.
  • Headphone Support: Built-in headphone amplifier eliminates the need for external amplifiers.
  • Compact Size: Small package size allows for use in space-constrained applications.

Additional Details

The AK4526VQ supports various sampling rates (e.g., 8 kHz to 48 kHz). Key specifications include ADC/DAC resolution (e.g., 16-bit, 24-bit), SNR, and THD+N (Total Harmonic Distortion plus Noise). It typically operates from a single 3.3V or 5V power supply. Refer to the datasheet for precise electrical characteristics, register settings, and pinout information.

You May Also Be Interested in

Microchip Technology
Lowest to $134.3284
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Matsuo
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess