EN
  • EN
  • DE

AK4631VN

Part No AK4631VN
Manufacturer AKM Semiconductor Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1174368-AK4631VN
Categories Custom Parts
Manufacturer AKM Semiconductor Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AK4631VN CAD Model

Description

The AK4631VN is a low power stereo audio codec with integrated headphone amplifier from AKM Semiconductor. This codec is designed to provide high-quality audio processing in portable audio devices and other applications where low power consumption is critical. It integrates ADCs, DACs, and a headphone amplifier in a small package.

Applications:

  • Portable Audio Players: Used in MP3 players, portable media players, and other devices for high-quality audio playback.
  • Mobile Phones: Integrated into smartphones and feature phones for audio encoding and decoding.
  • Voice Recorders: Employed in digital voice recorders to convert analog audio into digital format.
  • Gaming Devices: Used in handheld gaming consoles for immersive audio experiences.
  • USB Audio Interfaces: Incorporated into USB audio interfaces for high-resolution audio recording and playback.

Features:

  • Stereo Audio Codec: Supports stereo audio encoding and decoding for high-fidelity sound.
  • Low Power Consumption: Designed for energy-efficient operation in battery-powered devices.
  • Integrated Headphone Amplifier: Provides sufficient power to drive headphones directly.
  • Analog-to-Digital and Digital-to-Analog Conversion: Integrates ADCs and DACs for seamless audio processing.
  • Programmable Gain Control: Allows for adjustable audio input and output levels.
  • On-Chip Filters: Includes filters to reduce noise and improve audio quality.

Benefits:

  • High-Quality Audio Playback: Provides clear and detailed audio reproduction for an enhanced listening experience.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Simplified System Design: Integration of multiple functions reduces the need for external components.
  • Compact Design: Small form factor enables integration into space-constrained applications.
  • Reduced System Cost: Integration of multiple functions reduces the need for external components.

Additional Details:

The AK4631VN typically operates with a single power supply voltage. It interfaces with a microcontroller or DSP for control and data transfer via I2C or SPI. The device includes various control registers for configuring its operating parameters, such as sampling rate, gain, and filter settings. The datasheet provides detailed information on the device's electrical characteristics, timing requirements, and application circuit examples. Proper grounding and decoupling techniques are essential for optimal performance. Specific audio formats supported by the AK4631VN include PCM, MP3, and AAC.

You May Also Be Interested in

Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Amd
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Matsuo
Need more? Email Us
Microchip Technology
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess