EN
  • EN
  • DE

AK4649VN

Part No AK4649VN
Manufacturer AKM Semiconductor Inc.
Catalog OEM Parts (A - B)
Description IC Codec Audio 32QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009756-AK4649VN
Categories OEM Parts(A-B)
Manufacturer AKM Semiconductor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AK4649VN CAD Model

Description

The AK4649VN is a low-power stereo audio CODEC (Coder-Decoder) designed by AKM Semiconductor. It's well-suited for portable audio and communication devices, offering a combination of high-quality audio performance and efficient power management. The device integrates ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), along with headphone amplifiers and microphone interfaces, making it a comprehensive audio solution.

Applications

  • Smartphones: Provides audio playback and recording capabilities for smartphones.
  • Portable Media Players: Used in MP3 players and other portable audio devices.
  • Tablet Computers: Enables audio functionality in tablets.
  • Voice Recorders: Used in digital voice recorders to capture audio.
  • Bluetooth Headsets: Can be integrated into Bluetooth headsets for audio processing.

Features

  • Stereo ADC and DAC: Offers stereo analog-to-digital and digital-to-analog conversion with high dynamic range.
  • Low Power Consumption: Minimizes power consumption for extended battery life in portable devices.
  • Integrated Headphone Amplifier: Includes a headphone amplifier to directly drive headphones.
  • Microphone Input: Features a microphone input with adjustable gain for recording.
  • Digital Volume Control: Provides digital volume control for precise audio level adjustment.
  • I2C Interface: Communicates with a host processor via the I2C interface.

Benefits

  • High-Quality Audio: Delivers high-fidelity audio reproduction for an enhanced listening experience.
  • Extended Battery Life: Low power consumption allows for longer operation in battery-powered devices.
  • Simplified Design: Integrated features reduce the need for external components, simplifying system design.
  • Compact Size: Small package size enables integration into space-constrained applications.
  • Flexible Configuration: The I2C interface allows for flexible configuration of the audio parameters.

Additional Details

The AK4649VN supports various sampling rates, typically up to 48kHz. It often features a low THD+N (Total Harmonic Distortion + Noise) for clean audio output. The headphone amplifier is designed to drive headphones with a range of impedance values. The microphone input typically supports both single-ended and differential microphone configurations. The device operates from a single low-voltage power supply, usually around 3.3V. It's commonly available in a small QFN package. Proper decoupling capacitors should be used near the power supply pins to ensure stable operation. The datasheet provides detailed information on the device's electrical characteristics, timing requirements, and recommended application circuits.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Sony
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess