EN
  • EN
  • DE

2SA1216Y

Part No 2SA1216Y
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (0 - 9)
Description TRANSISTOR, PNP, MT-200; Transistor Type: Bipolar; Transistor Polarity: PNP; Collector-to-Emitter Breakdown Voltage:...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 200
Collector Emitter Breakdown Voltage 180 V
Collector Emitter Voltage (VCEO) 2 V
hFE Min 30
Max Collector Current 17 A
Max Power Dissipation 200 W
Number of Pins 200
Polarity PNP
Power Dissipation 200 W
REACH SVHC No SVHC
RoHS Compliant
Termination Through Hole
Transition Frequency 40 MHz
Win Source Part Number 1036536-2SA1216Y
Categories OEM Parts(0-9)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1216Y CAD Model

Description

The Allegro MicroSystems 2SA1216Y is an OEM part with a low popularity rate.

  • Polarity: PNP
  • Termination: Through-hole
  • Power dissipation: 200W
  • Collector-emitter breakdown voltage: 180V
  • Maximum collector current: 17A
  • Transition frequency: 40MHz
  • RoHS compliant: Yes
  • REACH SVHC status: No SVHC

You May Also Be Interested in

Renesas Electronics America
IC EMBEDDED PC MAIN CLK 72VFQFPN / AMD CPU Clock/Frequency Synthesizer, Multiplexer IC 234.33MHz 1 Output 72-VFQFPN (10x10)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
IC CLK SYNTHESIZER CK505 64TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 1 Output 64-TSSOP
Lowest to $3.9178
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP / Intel CPU Servers Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
ABB Embedded Power
Need more? Email Us
AVX Corp/Kyocera Corp
CONN BOARD TO BOARD 16POS SMD / 16 Position Connector Plug, Outer Shroud Contacts Surface Mount
Lowest to $1.2688
TE Connectivity
CONN PC/104 ORGANIZER 104POS / Connector Pin Organizer For PC/104
Lowest to $10.6080
AVX Corp/Kyocera Corp
Need more? Email Us
AVX Corp/Kyocera Corp
CONN BOARD TO BOARD 24POS SMD / 24 Position Connector Plug, Outer Shroud Contacts Surface Mount
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess