EN
  • EN
  • DE

A1101EUA-T

Part No A1101EUA-T
Manufacturer Allegro MicroSystems, LLC
Catalog HOT - SALES and EOL Components
Description MAGNETIC SWITCH UNIPOLAR 3SIP / Hall Effect Sensor 25mA Unipolar 5V/9V/12V/15V/18V Automotive 3-Pin Ultra Mini SIP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Bulk
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 17.5mT Trip, 1mT Release
Test Condition -40°C ~ 85°C
Supply Voltage (V) 3.8V ~ 24V
Maximum Supply Current 7.5mA
Current - Output (Maximum) 25mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 3-SSIP
Supplier Device Package 3-SIP
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 32270-A1101EUA-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name A1101
Introduction Date March 24, 2005
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian A1101EUA-T CAD Model

Description

Overview

Offering unmatched precision, the A1101EUA-T is a unipolar Hall-effect switch device, crafted to provide reliable switching mechanisms in various electronic configurations.

Features and Benefits

  • Reliable Operation: Suitable for high-frequency switching
  • Efficient Design: Minimizes energy consumption
  • Temperature Tolerance: Operates effectively across wide temperature ranges
  • Compact and Lightweight: Facilitates easy integration

Applications

  • Automotive Controls
  • Security Systems
  • Gaming Controllers
  • Industrial Machinery

Additional Details

Designed for durability, the A1101EUA-T ensures seamless performance, contributing to the efficiency and effectiveness of embedded systems.

You May Also Be Interested in

Megastar
Pin Header 20 Position 1.27mm Pitch Dual Row Through Hole -40℃~+105℃
Lowest to $0.1975
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 25A 600VTO220AB
Lowest to $1.2822
Vishay
Rectifier Diode Schottky 100V 1.5A 2-Pin SMA T/R / SCHOTTKY RECTIFIER | DIODE SCHOTTKY 100V 2.1A SMA
Lowest to $0.1656
Delta Electronics
Inductor RF Chip Wirewound 2.2uH 5% 7.9MHz 16Q-Factor Ceramic 0.16A 2.7Ohm DCR 0805 T/R / CHIP INDUCTOR 2200NH5% 160MA 2.7
Need more? Email Us
ON Semiconductor
P-Channel Power MOSFET | MOSFET P-CH 20V 4A MCPH6
Lowest to $0.2021
Pulse
MILITARY/AEROSPACE PRODUCTS | XFMR MODULE SNGL 1GB SMT PBC / Telecom Transformer 1:1 24 Terminal Gull Wing SMD
Lowest to $26.0386
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR / CHIP INDUCTOR 1800NH5% 170MA 2.5
Lowest to $0.1287
Diodes Incorporated
TVS Diode Single Uni-Dir 15.3V 1.5KW 2-Pin DO-201 T/R / TVS DIODE 15.3V 25.2V DO201
Lowest to $0.0979
AVX Corp/Kyocera Corp
Conn Fine Pitch Connector PL 60 POS 0.5mm Solder ST SMD / CONN PLUG 60POS SMD GOLD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2375 $55.6875
100+ $1.0154 $101.5400
155+ $0.9837 $152.4735
215+ $0.9519 $204.6585
275+ $0.9202 $253.0550
365+ $0.8250 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,686 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess