EN
  • EN
  • DE

A1183ELHLT-T

Part No A1183ELHLT-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Manufacturer Allegro MicroSystems, LLC
Series Automotive, AEC-Q100
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23W
Case / Package SOT-23W
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908842-A1183ELHLT-T
Ultra Librarian 3D Model Ultra Librarian A1183ELHLT-T CAD Model

Description

The Allegro MicroSystems A1183ELHLT-T is a unipolar switch current source hall effect sensor that comes in a surface mount SOT-23W package. Bold the product name (e.g., BAV99S,135 → A1183ELHLT-T) and manufacturer (e.g., Nexperia USA Inc. → Allegro MicroSystems).

  • Package: surface mount SOT-23W
  • Series: automotive AEC-Q100
  • Temperature Range: -40°C to 85°C
  • Status: obsolete
  • Popularity: high
  • Packaging: reel - TR
  • Quantity: 3000
  • REACH Status: unaffected

You May Also Be Interested in

Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Need more? Email Us
ALPS Electric
MAGNETIC SENSOR
Lowest to $2.2978
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Infineon Technologies
Board Mount Hall Effect / Magnetic Sensors POSITION SENS ATV
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess