EN
  • EN
  • DE

A1184ELHLT-T

Part No A1184ELHLT-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Open Collector Hall Effect SOT-23W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Allegro MicroSystems
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Obsolete
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range Programmable
Voltage - Supply 3.5V ~ 24V
Current - Supply (Max) 17mA
Output Type Open Collector
Features Programmable Trip Point
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-23W
Package / Case SOT-23W
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1000968-A1184ELHLT-T
Ultra Librarian 3D Model Ultra Librarian A1184ELHLT-T CAD Model

Description

The A1184ELHLT-T is a programmable trip point magnetic sensor manufactured by Allegro MicroSystems.

  • Package: SOT-23W
  • Mounting: Surface Mount
  • Voltage Supply: 3.5V to 24V
  • Category: Sensors and Transducers
  • Supply and Demand Status: Unknown
  • Status: Obsolete
  • Package Quantity: 3000
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Silicon Labs
SENSOR HALL EFFECT ANALOG SOT23 / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $0.7777
Infineon Technologies
SENSOR HALL EFFECT PWM SSO-2 / Hall Effect Sensor Single Axis
Lowest to $1.1907
Honeywell
SENSOR HALL EFFECT ANALOG 3SIP / Hall Effect Sensor Single Axis 3-SIP
Lowest to $78.3217
Honeywell
SENSOR HALL ANALOG RADIAL LEAD / Hall Effect Sensor Single Axis Radial Lead
Need more? Email Us
NVE Corp
SENSOR MR WHEAT BRDG 8SOIC
Lowest to $10.2136
Silicon Labs
SENSOR HALL EFFECT ANALOG SOT23 / Hall Effect Sensor Single Axis SOT-23-5
Lowest to $4.9478
Honeywell
SENSOR HALL EFFECT ANALOG 3SIP / Hall Effect Sensor Single Axis
Lowest to $71.7342
Memsic Inc.
3-AXIS MAGNETIC SENSOR
Lowest to $2.1500
Honeywell
SENSOR HALL ANALOG RADIAL LEAD / Hall Effect Sensor Single Axis Radial Lead
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess