EN
  • EN
  • DE

A1232LLETR-T

Part No A1232LLETR-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH BIPOLAR 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 19 Weeks
Features Digital Switch Bipolar Switch, Dual Open Drain Hall Effect 8-TSSOP
Manufacturer Allegro MicroSystems, LLC
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name A1232
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 620-1755-6, A1232LLETR-T-ND, 620-1755-1, 620-1755-2
Quantity per package 12000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908853-A1232LLETR-T
Ultra Librarian 3D Model Ultra Librarian A1232LLETR-T CAD Model

Description

The Allegro MicroSystems, LLC digital switch bipolar switch, dual open drain hall effect 8-TSSOP is a high popularity electronic component manufactured by Allegro MicroSystems, LLC. Bold the product name (e.g., BAV99S,135 → A1232LLETR-T) and manufacturer (e.g., Nexperia USA Inc. → Allegro MicroSystems, LLC).

  • Win Source Part Number: 908853-A1232LLETR-T
  • Series: Automotive, AEC-Q100
  • Package: 8-TSSOP (0.173", 4.40mm Width)
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 150°C (TA)
  • Features: Bipolar switch, dual open drain hall effect, and 8-TSSOP package
  • Package: Reel-TR
  • Category: Sensors
  • Supply and Demand Status: Balanced
  • Quantity per Package: 12000
  • MSL Level: 2 (1 Year)
  • REACH: Unaffected
  • HTSUS: 8542.39.0001
  • Other Part Numbers: 620-1755-6, A1232LLETR-T-ND, 620-1755-1, and 620-1755-2

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH UNIPOLAR TO92-3
Lowest to $0.3339
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR
Need more? Email Us
TT Electronics
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us
Infineon Technologies
Board Mount Hall Effect / Magnetic Sensors MAGNETIC SENSOR IC'S 20
Lowest to $2.3284
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3
Need more? Email Us
TT Electronics
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess