EN
  • EN
  • DE

A1301

Part No A1301
Manufacturer Allegro MicroSystems, LLC
Catalog Hard To Find
Description Continuous-Time Ratiometric Linear Hall Effect Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1134445-A1301
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A1301 CAD Model

Description

The A1301 is a linear Hall-effect sensor IC from Allegro MicroSystems, LLC. This sensor is designed to provide a voltage output that is proportional to the applied magnetic field. It is commonly used in a variety of applications that require magnetic field sensing, such as position detection, current sensing, and motor control. The A1301 is known for its high accuracy, low noise, and stable performance over a wide temperature range.

Applications:

  • Current Sensing: Used to measure current by sensing the magnetic field generated by the current-carrying conductor.
  • Position Detection: Employed for detecting the position of a moving object based on magnetic field changes.
  • Motor Control: Utilized in motor control systems for accurate speed and position feedback.
  • Proximity Detection: Used to detect the presence or absence of a magnetic object.
  • Magnetic Field Measurement: Employed in applications requiring precise measurement of magnetic fields.

Features:

  • Linear Output: Provides a linear voltage output proportional to the applied magnetic field.
  • High Accuracy: Offers high accuracy in magnetic field sensing.
  • Low Noise: Exhibits low noise characteristics for improved signal integrity.
  • Stable Performance: Provides stable performance over a wide temperature range.
  • Ratiometric Output: Output voltage is ratiometric to the supply voltage.
  • Small Package: Available in small surface-mount packages for easy integration.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, ensuring environmental safety.

Benefits:

  • Precise Measurement: Enables precise measurement of magnetic fields.
  • Reliable Performance: Provides reliable and stable performance in various applications.
  • Easy Integration: Small package size allows for easy integration into compact devices.
  • Versatile Usage: Suitable for a wide range of applications requiring magnetic field sensing.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • Cost-Effective: Provides a cost-effective solution for magnetic field sensing needs.

Additional Details:

The A1301 linear Hall-effect sensor IC is designed to provide accurate and reliable magnetic field sensing in a variety of applications. Its linear output and high accuracy make it suitable for precise measurement tasks. The low noise characteristics ensure improved signal integrity, while the stable performance over a wide temperature range ensures consistent operation in various environmental conditions. The ratiometric output simplifies the design of signal conditioning circuits. The small package size allows for easy integration into compact electronic devices. The A1301 is often used in automotive, industrial, and consumer electronics applications. Proper design considerations, such as filtering and decoupling, should be taken to minimize noise and ensure optimal performance. The sensor's output voltage is typically proportional to the applied magnetic field, with a sensitivity specified in mV/G (millivolts per gauss). The device requires a stable power supply voltage for accurate operation. When using the A1301, it is important to adhere to the manufacturer's recommended operating conditions to ensure optimal performance and reliability.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
STMicroelectronics
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
STMicroelectronics
Lowest to $1.4553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8311 $58.1770
170+ $0.6819 $115.9230
265+ $0.6607 $175.0855
365+ $0.6393 $233.3445
470+ $0.6181 $290.5070
630+ $0.5541 $349.0830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess