EN
  • EN
  • DE

A1309LUATN-9-T

Part No A1309LUATN-9-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description LINEAR HALL SENSOR / Hall Effect Sensor Single Axis 3-SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Allegro MicroSystems
Package Tape & Reel
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Voltage - Supply 4.5V ~ 5.5V
Current - Supply (Max) 11.5mA
Current - Output (Max) 10mA
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 150°C (TA)
Supplier Device Package 3-SIP
Mounting Type Through Hole
Package / Case 3-SSIP
Base Product Number A1309
Standard Package 12,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1347032-A1309LUATN-9-T
Ultra Librarian 3D Model Ultra Librarian A1309LUATN-9-T CAD Model

Description

The 1347032-A1309LUATN-9-T is a linear compass magnetic sensor that comes in tape and reel packaging from Allegro MicroSystems.

  • Standard Package: 12,000 Units
  • Technology: Hall Effect
  • Output Type: Analog Voltage
  • Bandwidth: 20kHz
  • Current Supply: 11.5mA
  • Temperature Range: -40°C to 150°C
  • Applications: Automotive, Industrial, and Consumer Electronics

You May Also Be Interested in

NVE Corp
SENSOR MR WHEAT BRDG 8SOIC
Need more? Email Us
Silicon Labs
IC HALL SENSOR 0X31 DFN8 / Hall Effect Sensor Single Axis 8-DFN (1.4x1.6)
Need more? Email Us
Silicon Labs
SENSOR HALL EFFECT I2C SOT23-5 / Hall Effect Sensor Single Axis SOT-23-5
Need more? Email Us
Honeywell
SENSOR HALL EFFECT ANALOG SMD / Hall Effect Sensor Single Axis SMD
Need more? Email Us
Silicon Labs
SENSOR HALL EFFECT I2C SOT23-5 / Hall Effect Sensor Single Axis SOT-23-5
Need more? Email Us
Silicon Labs
SENSOR HALL EFFECT PWM SOT23-3 / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $1.2393
Honeywell
SENSOR HALL EFFECT ANALOG SMD / Hall Effect Sensor Single Axis SMD
Need more? Email Us
Silicon Labs
SENSOR HALL EFFECT ANALOG SOT23 / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $0.7777
Honeywell
SENSOR HALL EFFECT ANALOG TO92-3 / Hall Effect Sensor Single Axis TO-92-3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess