EN
  • EN
  • DE

A1315LUATN-5-T

Part No A1315LUATN-5-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description LINEAR HALL SENSOR / Sensor Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Allegro MicroSystems
Series *
Package Tape & Reel
Base Product Number A1315
Standard Package 12,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1347026-A1315LUATN-5-T
Ultra Librarian 3D Model Ultra Librarian A1315LUATN-5-T CAD Model

Description

The A1315LUATN-5-T is a linear, compass magnetic sensor from Allegro MicroSystems.

  • Output Type: Analog
  • Supply Voltage: 3.3V or 5V
  • Sensing Range: -50 Gauss to +50 Gauss
  • Packaging: Tape and reel
  • Standard Package Size: 12,000
  • MSL Level: 3 (168 hours)
  • REACH: Unaffected

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT I2C / Hall Effect Sensor X, Y, Z Axis 10-DFN (3x3)
Lowest to $8.7314
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Asahi Kasei Microsystems
Shipped in packet-tape reel(5,000pcs per reel)
Lowest to $65.9644
Allegro MicroSystems, LLC
IC SENSOR HALL EFFECT / Hall Effect Sensor Axis 3-SIP
Need more? Email Us
Allegro MicroSystems, LLC
LINEAR HALL SENSOR / Hall Effect Sensor Single Axis 3-SIP
Need more? Email Us
Honeywell
SENSOR MR WHEAT BRDG 16LPCC / Magnetoresistive Sensor X, Y, Z Axis 16-LPCC (3.5x3)
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess