EN
  • EN
  • DE

A1323LUA-T

Part No A1323LUA-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR LINEAR ANALOG 3SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Bulk
Status Obsolete(EOL)
Type Linear
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Supply (Max) 8mA
Current - Output (Max) 10mA
Bandwidth 30kHz
Temperature Range - Operating -40°C to 150°C (TA)
Features Temperature Compensated
Case / Package 3-SIP
Win Source Part Number 1010989-A1323LUA-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A1323LUA-T CAD Model

Description

The A1323LUA-T is a linear Hall-effect sensor manufactured by Allegro MicroSystems.

  • Package: 3-SIP
  • Output Type: Analog voltage
  • Feature: Temperature-compensated
  • Technology: Hall-effect
  • Axis: Single
  • Sensing Range and Resolution: Not specified
  • Bandwidth: 30kHz
  • Maximum Current Supply: 8mA
  • Maximum Output Current: 10mA
  • Supply Voltage: 4.5V to 5.5V
  • Temperature Range: -40°C to 150°C
  • Application: Sensors and transducers
  • Status: Obsolete (EOL)

You May Also Be Interested in

Silicon Labs
SENSOR HALL EFFECT I2C SOT23-5 / Hall Effect Sensor Single Axis SOT-23-5
Need more? Email Us
Honeywell
SENSOR HALL ANALOG RADIAL LEAD / Hall Effect Sensor Single Axis Radial Lead
Need more? Email Us
Infineon Technologies
SENSOR HALL EFFECT PWM SSO-2 / Hall Effect Sensor Single Axis
Lowest to $1.1907
Infineon Technologies
SENSOR HALL I2C TSOP-6-6-8
Lowest to $2.1951
NVE Corp
SENSOR MR WHEAT BRDG 8SOIC
Lowest to $10.2136
Silicon Labs
IC HALL SENSOR 0X31 DFN8 / Hall Effect Sensor Single Axis 8-DFN (1.4x1.6)
Need more? Email Us
Silicon Labs
SENSOR HALL EFFECT ANALOG SOT23 / Hall Effect Sensor Single Axis SOT-23-5
Lowest to $4.9478
Silicon Labs
SENSOR HALL EFFECT I2C SOT23-5 / Hall Effect Sensor Single Axis SOT-23-5
Lowest to $1.4553
Infineon Technologies
SENSOR HALL EFFECT PWM SSO-2 / Hall Effect Sensor Single Axis
Lowest to $0.3914

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess