EN
  • EN
  • DE
  • IT

A1362LKTTN-T

Part No A1362LKTTN-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR LINEAR ANALOG 4SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Reel - TR
Status Obsolete(EOL)
Type Linear
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Supply (Max) 12mA
Current - Output (Max) 10mA
Bandwidth 50kHz
Temperature Range - Operating -40°C to 150°C (TA)
Features Programmable, Temperature Compensated
Case / Package 4-SIP
Win Source Part Number 1011000-A1362LKTTN-T
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian A1362LKTTN-T CAD Model

Description

The A1362LKTTN-T is a linear programmable Hall Effect sensor manufactured by Allegro MicroSystems, LLC.

  • Axis: Single
  • Output Type: Analog voltage
  • Bandwidth: 50kHz
  • Maximum Supply Current: 12mA
  • Application: Sensors and transducers
  • Operating Temperature: -40°C to 150°C
  • Operating Voltage: 4.5V to 5.5V
  • Packaging: Reel
  • Quantity per Package: 4k pcs

You May Also Be Interested in

Texas Instruments
SENSOR HALL EFFECT ANALOG / Hall Effect Sensor Single Axis TO-92-3
Lowest to $0.9447
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $0.5673
TDK Corporation
Linear, Compass (ICs) RoHS
Lowest to $1.7929
Texas Instruments
SENSOR HALL EFFECT ANALOG TO92-3 / Hall Effect Sensor Single Axis TO-92-3
Lowest to $0.9959
Texas Instruments
RATIOMETRIC UNIPOLAR LINEAR HALL / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $1.2607
Texas Instruments
SENSOR HALL EFFECT ANALOG / Hall Effect Sensor Single Axis TO-92-3
Lowest to $1.2130
Texas Instruments
SENSOR HALL EFFECT ANALOG TO92-3
Lowest to $0.4347
Texas Instruments
AUTOMOTIVE, HIGH-PRECISION, LINE
Lowest to $13.0388
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $0.5811

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess