EN
  • EN
  • DE

A19350LUBATN-FBE

Part No A19350LUBATN-FBE
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Position, Proximity, Speed (Modules)
Description HIGH ACCURACY, GMR WHEEL SPEED &
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial
Mfr Allegro MicroSystems
Package Tape & Reel
Type Hall Effect
Output Type Open Collector
Actuator Material Magnet
Frequency 3.9 kHz
Voltage - Supply 4V ~ 24V
Temperature Range - Operating -40°C ~ 150°C (TA)
Package / Case 2-SIP Module
Base Product Number A19350
Standard Package 12,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1347025-A19350LUBATN-FBE
Ultra Librarian 3D Model Ultra Librarian A19350LUBATN-FBE CAD Model

Description

The A19350LUBATN-FBE is a hall effect sensor used in industrial applications from Allegro MicroSystems.

  • Output Type: Open collector
  • Frequency: 3.9 kHz
  • Voltage: 4V to 24V
  • Temperature Range (TA): -40°C to 150°C
  • Package: 2-SIP module
  • Standard Package: 12,000
  • MSL Level: 3 (168 hours)
  • REACH Status: REACH Unaffected

You May Also Be Interested in

Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
QST
LGA-16(3x3) Linear, Compass (ICs) RoHS
Lowest to $2.1829
QST
LGA-16(3x3) Linear, Compass (ICs)
Lowest to $1.3534
Infineon Technologies
TLV4906K Infineon Technologies Board Mount Hall Effect / Magnetic Sensors Value Opt Hall Eff SW Ind/Consumer App datasheet, inventory, & pricing.
Lowest to $0.3493
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NC W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess