EN
  • EN
  • DE

A2919SB

Part No A2919SB
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Description DUAL FULL-BRIDGE PWM MOTOR DRIVER | IC MTRDRV BIPLR 4.75-5.25V 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Allegro MicroSystems, LLC
Packaging Tube
Status Obsolete
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology Bipolar
Step Resolution 1/2, 1/4
Applications General Purpose
Output Current 750mA
Supply Voltage (V) 4.75V ~ 5.25V
Load Voltage (V) 10V ~ 45V
Temperature Range - Operating -20°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 24-PowerDIP
Supplier Device Package 24-DIP
Family Part Number A2919
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1134529-A2919SB
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A2919SB CAD Model

Description

The A2919SB is a fully integrated bipolar driver IC manufactured by Allegro MicroSystems.

  • GPT Description: It is designed for use in general purpose applications, and can drive up to four half bridges with a maximum output current of 750mA.
  • GPT Description: It is suitable for use with brushed DC and bipolar stepper motors, and has a step resolution of 1/2 and 1/4.
  • Operating Supply Voltage Range: 4.75V to 5.25V
  • Load Voltage Range: 10V to 45V
  • Package: 24-PowerDIP
  • Operating Temperature Range: -20°C to 150°C

You May Also Be Interested in

Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.6008
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Texas Instruments
DRIVER
Lowest to $5.4417

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess