EN
  • EN
  • DE

NCV70514MW003R2G

Part No NCV70514MW003R2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC STEPPER MOTOR DRIVER 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface SPI, Step/Direction
Technology Power MOSFET
Step Resolution 1 ~ 1/32
Applications General Purpose
Voltage - Supply 6V ~ 29V
Voltage - Load 0V ~ 5.5V
Temperature Range - Operating -45°C ~ 145°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFNW (5x5)
Base Product Number NCV70514
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 832442-NCV70514MW003R2G
Ultra Librarian 3D Model Ultra Librarian NCV70514MW003R2G CAD Model

Description

ON Semiconductor NCV70514MW003R2G Overview

The NCV70514MW003R2G from ON Semiconductor is a highly integrated and versatile motor driver designed for automotive applications, particularly for the precise control of small motors within the vehicle. This compact and robust product is engineered to meet the demanding requirements of automotive environments, providing reliable performance for a wide range of applications such as mirror adjustment, headlight leveling, and HVAC flaps actuation.

Key Features

  • High Integration: The NCV70514MW003R2G integrates a motor driver, LIN transceiver, and voltage regulator in a single package, reducing the number of components required on the PCB and simplifying the design process.
  • Multiple Motor Control Modes: It supports H-Bridge, high-side, and low-side control modes, offering flexibility in controlling different types of motors and loads.
  • Embedded LIN Transceiver: An integrated LIN 2.1 and SAE J2602 compliant transceiver ensures robust communication in automotive networks, allowing for easy integration into vehicle systems.
  • Advanced Protection Features: The device includes overcurrent, overtemperature, and undervoltage lockout protection, safeguarding the motor and associated electronics from potential damage.
  • Programmable Parameters: Users can program various parameters, such as the PWM frequency and slew rate, to optimize the motor performance for specific applications.

Applications

Designed for automotive use, the NCV70514MW003R2G can be employed in a variety of applications where precise motor control is required. Its robust design and integrated features make it an ideal choice for:

  • Power mirrors adjustment and folding
  • Headlight beam leveling
  • Active grille shutters
  • HVAC flap control

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCV70514MW003R2G is no exception. It is designed to meet the stringent specifications of the automotive industry, ensuring high reliability and performance under a wide range of operating conditions. With its advanced features and robust design, the NCV70514MW003R2G is a smart choice for developers looking to implement efficient and dependable motor control solutions in their automotive designs.

You May Also Be Interested in

Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1016 $61.5240
35+ $3.3656 $117.7960
54+ $3.2603 $176.0562
74+ $3.1552 $233.4848
95+ $3.0500 $289.7500
127+ $2.7345 $347.2815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess