Products specifications

Mounting SMD (SMT)
Case / Package SIP
Maximum Operating Temperature 150 °C
Max Supply Voltage 24 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Pins 3
Output Current 25 mA
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1015039-A3123LUA
Categories OEM Parts(A-B)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A3123LUA CAD Model

Description

The A3123LUA is an OEM part manufactured by Allegro MicroSystems, LLC. It is a SMD (SMT) mounted sensor with three pins and an output current of 25 mA.

  • Mounting: SMD (SMT)
  • Pins: 3
  • Output Current: 25 mA
  • Minimum Operating Temperature: -40°C
  • Maximum Operating Temperature: 150°C
  • Minimum Supply Voltage: 4.5V
  • Maximum Supply Voltage: 24V
  • RoHS: Non-compliant
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode Array 3 Independent 24 V 200 mW ±5% SOT-363
Lowest to $0.0392
ECAD model for BZX84C24TW_R1_00001
Siemens
Need more? Email Us
ECAD model for BUZ91AF
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 39 V 300 mW ±5.13% Surface Mount SOT-23-3
Need more? Email Us
ECAD model for BZX84C39Q-7-F
STMicroelectronics
Diode BYV27-200V Uf Rect SOD57
Need more? Email Us
ECAD model for BYT01-200
Vishay
Diode Switching 600V 1.5A 2-Pin SMA T/R
Need more? Email Us
ECAD model for BYG20JHE3/TR
Taiwan Semiconductor
Sub SMA, 1000mW, 6%, Zener Diode
Lowest to $0.0918
ECAD model for BZD27C20P RU
Vishay
DIODE ZENER 3.6V 1.25W DO214AC / Zener Diode 3.6 V 1.25 W ±5.56% Surface Mount DO-214AC (SMA)
Lowest to $0.3989
ECAD model for BZG05C3V6-M3-08
NXP / Nexperia
Diode BY229/200/BY229F/200 PHILIPS Ampere=7 TO220
Need more? Email Us
ECAD model for BY229F-200
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 10 V 200 mW ±2% Surface Mount SOD-323
Lowest to $0.0353
ECAD model for BZT52-B10S_R1_00001

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention