EN
  • EN
  • DE

STEVAL-IHP001V2

Part No STEVAL-IHP001V2
Manufacturer STMicroelectronics
Catalog RF Evaluation and Development Kits, Boards
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Transceiver; 802.15.4 (ZigBee®)
Frequency 2.4GHz
For Use With/Related Products STM32, SN260, STPM01
Supplied Contents Board(s)
Other Names 497-10369
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8471.41.0150
Win Source Part Number 1283259-STEVAL-IHP001V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHP001V2 CAD Model

Description

STEVAL-IHP001V2 - Smart Home PLC Evaluation Board

The STEVAL-IHP001V2 from STMicroelectronics is a cutting-edge evaluation board designed for the development and testing of power line communication (PLC) networks within smart home applications. Utilizing the robust and reliable PLC technology, this board enables devices to communicate over existing power lines, reducing the need for additional wiring and simplifying installation.

Key Features

  • Integrated ST7540 PLM (Power Line Modem) for high-performance communication.
  • Support for FCC, CENELEC, and ARIB frequency bands, making it versatile for different regional standards.
  • Embedded STM8 microcontroller for efficient handling of the communication protocol and user applications.
  • RS-232 interface for easy connection to a PC or other UART devices for configuration and monitoring.
  • On-board switch-mode power supply (SMPS) ensuring efficient power management.
  • Comprehensive set of LED indicators for real-time status feedback on power, PLC activity, and error conditions.
  • Equipped with test points for advanced debugging and analysis.

Applications

The STEVAL-IHP001V2 is ideal for developers looking to create or integrate PLC capabilities in a variety of smart home solutions, including:

  • Home automation and control systems
  • Smart energy management
  • Remote monitoring and maintenance
  • IoT devices requiring robust data communication

Development Support

STMicroelectronics provides extensive support for the STEVAL-IHP001V2, including detailed documentation, reference design files, and a dedicated software suite to streamline the development process. This enables designers to rapidly prototype and test their PLC-based applications, reducing time-to-market.

Conclusion

With its versatile features and strong development support, the STEVAL-IHP001V2 evaluation board is an excellent choice for professionals and enthusiasts alike who are venturing into the realm of PLC for smart home applications. It embodies STMicroelectronics' commitment to providing innovative solutions for the connected world.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MASW-009444-TR300
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,SERIAL PARALLEL,4MM
Need more? Email Us
MACOM Technology Solutions
0.02-6.0GHZ, AMP W/ CMPA0060002F
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR CMPA0530002S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007921-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-009594-CF18A
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPD-008108-C202C
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess