EN
  • EN
  • DE

LT4250LIS8

Part No LT4250LIS8
Manufacturer Linear Technology
Description Negative 48V Hot Swap Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206821-LT4250LIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4250LIS8 CAD Model

Description

Product Overview: LT4250LIS8 from Linear Technology

The LT4250LIS8 is a robust and efficient Hot Swap Controller designed by Linear Technology to ensure safe board insertion and removal from live backplanes. This device is engineered to control the inrush current, thereby preventing glitches on the power supply rail and protecting the electronic components from damage due to sudden surges of power.

Key Features:

  • Voltage Range: The LT4250LIS8 operates over a wide range of input voltages, making it versatile for various applications.
  • Electronic Circuit Breaker: It includes an electronic circuit breaker function to provide overcurrent protection, ensuring the longevity and reliability of the system.
  • Adjustable Inrush Current Control: Users can adjust the inrush current limit to match specific requirements, allowing for a tailored power management solution.
  • Power Good Output: This feature provides a clear indication of the system status, signaling when the output voltage is within a specified range and stable.
  • High-Speed Operation: The LT4250LIS8 is designed for high-speed operation to ensure quick response times to fault conditions.

Applications:

The LT4250LIS8 is ideal for a variety of applications, including:

  • Server and Telecom Hot Swap Systems
  • Redundant Power Supplies
  • Industrial Power Distribution
  • Network Routers and Switches

Package Information:

The LT4250LIS8 is available in an 8-lead SOIC package, which offers a compact footprint for space-constrained applications. The package is designed to meet the rigorous demands of industrial environments.

Reliability and Performance:

Linear Technology ensures that the LT4250LIS8 meets the highest standards of reliability and performance. This product is a testament to Linear Technology's commitment to providing innovative solutions for complex power management challenges.

For detailed technical specifications, application notes, and support resources, please refer to the official Linear Technology documentation for the LT4250LIS8 Hot Swap Controller.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8182 $63.2728
9+ $12.9791 $116.8119
14+ $12.5735 $176.0290
19+ $12.1679 $231.1901
25+ $11.7623 $294.0575
33+ $10.5455 $348.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess