Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 2.7 V to 10 V
Voltage - Input Offset (Max) 15mV @ 5V
Current - Input Bias (Max) 300pA @ 5V
Current - Quiescent (Max) 16μA
CMRR, PSRR (Typ) 70dB CMRR
Propagation Delay (Max) 2μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 111370-TS861IDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS861IDT CAD Model

Description

Product Overview: TS861IDT by STMicroelectronics

The TS861IDT is a cutting-edge, low-power voltage comparator manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance device is designed for applications that require fast and accurate voltage comparison to maintain optimal performance and efficiency.

Key Features

  • Low Power Consumption: The TS861IDT is optimized for battery-powered and low-energy applications, ensuring minimal power drain and extended battery life.
  • High-Speed Operation: With its fast response time, the TS861IDT is ideal for systems that require quick decision-making capabilities, such as signal processing and control systems.
  • Wide Supply Voltage Range: The device supports a wide range of supply voltages from 2.7V to 10V, accommodating various application needs and simplifying power supply design.
  • Rail-to-Rail Input: The comparator's rail-to-rail input feature allows for a broader range of input signals, making it versatile for different signal amplitude requirements.
  • Push-Pull Output: The TS861IDT's push-pull output stage eliminates the need for an external pull-up resistor and is capable of driving both resistive and capacitive loads efficiently.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The TS861IDT is suitable for a wide array of applications across different industries. Its precision and speed make it an excellent choice for:

  • Battery-powered devices
  • Portable and handheld equipment
  • Threshold detectors and system monitors
  • Window comparators
  • Logic voltage translators
  • Automotive electronics

Package and Quality

The TS861IDT is available in a small SOT23-5 package, which is perfect for space-constrained applications. It is RoHS compliant and adheres to STMicroelectronics' commitment to environmental sustainability and quality assurance.

With its robust feature set and versatile applications, the TS861IDT from STMicroelectronics is an excellent choice for designers looking to incorporate a reliable and efficient voltage comparator into their electronic systems.

You May Also Be Interested in

Maxim Integrated
Comparator Quad ±5.25V/5.25V/10.5V 16-Pin SOIC N / IC COMPARATOR LP 16-SOIC
Need more? Email Us
ECAD model for MAX9201ESE+
Microchip Technology
IC COMP PUSHPLL 1.6V SGL SOT23-5
Lowest to $0.3706
ECAD model for MCP6541T-I/OT
Microchip Technology
IC COMP PUSHPULL 1.6V DUAL 8MSOP
Lowest to $1.0595
ECAD model for MCP6542T-I/MS
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOT-23 T/R / IC COMPARATOR DUAL SOT23-8
Lowest to $10.5251
ECAD model for MAX9019EKA-T
Microchip Technology
IC COMP OPENDRN 1.6V SNGL 8-SOIC
Need more? Email Us
ECAD model for MCP6548-I/SN
Maxim Integrated
Comparator Dual ±5.5V/11V 8-Pin PDIP N / IC COMP DUAL LOW PWR W/REF 8DIP
Need more? Email Us
ECAD model for MAX932CPA+
Maxim Integrated
Comparator Single R-R O/P 5.5V Automotive 8-Pin SOIC N / IC COMPARATOR BTR 8-SOIC
Lowest to $2.8240
ECAD model for MAX917ESA+
Maxim Integrated
Comparator Dual ±5.25V/5.25V/10.5V 14-Pin TSSOP Tube / IC COMPARATOR LP 14-TSSOP
Lowest to $14.2191
ECAD model for MAX9202EUD+
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R / IC COMP QUAD LOW PWR 16SOIC
Lowest to $2.5600
ECAD model for MAX924CSE-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5419 $51.4805
225+ $0.4447 $100.0575
350+ $0.4308 $150.7800
480+ $0.4169 $200.1120
625+ $0.4030 $251.8750
835+ $0.3613 $301.6855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,200 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention