EN
  • EN
  • DE

A3171XUA

Part No A3171XUA
Manufacturer Allegro MicroSystems, LLC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816302-A3171XUA
Ultra Librarian 3D Model Ultra Librarian A3171XUA CAD Model

Description

The A3171XUA is a Hall-effect latch manufactured by Allegro MicroSystems, LLC. This sensor is designed to provide a digital output signal in response to the presence of a magnetic field. It is commonly used in applications requiring reliable position or speed sensing.

Applications

  • Brushless DC (BLDC) Motor Commutation
  • Speed Sensing
  • Position Detection
  • Flow Meters
  • Magnetic Encoding

Features

  • Hall-Effect Latch
  • High Sensitivity
  • Wide Operating Voltage Range
  • Reverse Battery Protection
  • Small Surface Mount Package

Benefits

  • Accurate Position or Speed Sensing: The Hall-effect latch provides a precise and reliable output signal, enabling accurate detection of position or speed.
  • Robust Performance: Wide operating voltage range and reverse battery protection ensure reliable operation in harsh environments.
  • Simplified Design: The digital output simplifies interfacing with microcontrollers and other digital circuits.
  • Compact Size: The small surface mount package allows for integration into space-constrained applications.
  • Long-Term Reliability: Solid-state construction provides excellent long-term reliability and durability.

Additional Details

The A3171XUA's latching behavior means that once the magnetic field exceeds the operate point, the output remains latched until the magnetic field is removed or reversed beyond the release point. The device typically requires a pull-up resistor on the output to provide a defined high-level voltage. The sensitivity of the Hall-effect sensor determines the strength of the magnetic field required to trigger the output. The operating temperature range is an important consideration for applications in extreme environments. The Allegro datasheet provides detailed specifications on the operate and release points, supply voltage range, temperature range, and output characteristics. Proper decoupling of the supply voltage is recommended to minimize noise and ensure stable operation. The placement of the magnet relative to the sensor is critical for achieving optimal performance. The datasheet provides guidance on magnet selection and positioning. This Hall-effect latch is a cost-effective and reliable solution for a wide range of sensing applications. Its robust performance, small size, and ease of use make it a popular choice for automotive, industrial, and consumer electronics applications.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess