EN
  • EN
  • DE

A3185KLTTK-T

Part No A3185KLTTK-T
Manufacturer Allegro MicroSystems, LLC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816303-A3185KLTTK-T
Ultra Librarian 3D Model Ultra Librarian A3185KLTTK-T CAD Model

Description

The A3185KLTTK-T is a Hall-effect switch manufactured by Allegro MicroSystems, LLC. It's designed to provide a digital output that switches in response to the presence of a magnetic field, making it ideal for position and speed sensing applications.

Applications

  • Brushless DC (BLDC) Motor Commutation
  • Speed Sensing
  • Position Detection
  • Proximity Sensing
  • Rotary Encoding

Features

  • Unipolar Hall-Effect Switch
  • High Sensitivity
  • Chopper-Stabilized Architecture
  • Built-in Reverse Battery Protection
  • Small SOT-23W Package

Benefits

  • Precise Switching: The Hall-effect switch provides a clean and accurate digital output signal in response to a magnetic field.
  • Reduced Offset Drift: Chopper stabilization minimizes offset drift over temperature, ensuring stable and reliable performance.
  • Protection Against Reverse Voltage: Built-in reverse battery protection prevents damage to the sensor in case of accidental reverse polarity connection.
  • Compact Size: The small SOT-23W package allows for easy integration into space-constrained applications.
  • Improved Reliability: Solid-state construction and robust design provide excellent long-term reliability.

Additional Details

The A3185KLTTK-T is a unipolar switch, meaning it requires a magnetic field of a specific polarity (typically south) to operate. The device's operate point (Bop) and release point (Brp) are important parameters that define the magnetic field strengths at which the output switches on and off. The hysteresis (the difference between Bop and Brp) prevents output chattering when the magnetic field is near the switching threshold. The Allegro datasheet provides detailed specifications on these parameters, as well as the supply voltage range, operating temperature range, and output characteristics. Proper decoupling of the supply voltage is recommended to minimize noise and ensure stable operation. The placement of the magnet relative to the sensor is critical for achieving optimal performance. The datasheet provides guidance on magnet selection and positioning. The "-T" suffix indicates tape and reel packaging for automated assembly. This Hall-effect switch is a popular choice for a wide range of applications due to its high sensitivity, stability, and ease of use. Its compact size and robust design make it suitable for both industrial and consumer electronics applications.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 375 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess