EN
  • EN
  • DE

A3953SLBTR

Part No A3953SLBTR
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Allegro MicroSystems, LLC
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications General Purpose
Output Current 1.3A
Supply Voltage - Operating 3 V to 5.5 V
Voltage - Load 3 V to 50 V
Temperature Range - Operating -20°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 104835-A3953SLBTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A3953SLBTR CAD Model

Description

A3953SLBTR Motor Driver IC

The A3953SLBTR is a highly integrated motor driver IC that provides dual full-bridge outputs. It is designed for driving bipolar stepper motors in full-, half-, and microstep modes, as well as DC motors. This IC is suitable for applications requiring superior efficiency, thermal management, and robust operation.

  • Applications/Projects:
    • 3D Printers
    • Robotics
    • CNC Machines
    • Automated Conveyors
  • Features and Benefits:
    • Low RDS(on) for improved efficiency
    • Built-in thermal shutdown protection
    • Cross-conduction protection for safe operation
    • Current sensing and constant current drive
  • Additional Details:
    • Package Type: SOIC
    • Operating Voltage: 20V - 50V
    • Outputs: Dual full-bridge
    • Temperature Range: -20°C to 85°C

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess