EN
  • EN
  • DE

A4973SLBTR-T

Part No A4973SLBTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Allegro MicroSystems, LLC
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications General Purpose
Output Current 1.5A
Supply Voltage - Operating 3 V to 5.5 V
Voltage - Load 5 V to 50 V
Temperature Range - Operating -20°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1011291-A4973SLBTR-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A4973SLBTR-T CAD Model

Description

The A4973SLBTR-T is a fully integrated stepper motor driver from Allegro MicroSystems, LLC. It is designed to drive two bipolar stepper motors in parallel, and it can be used in a variety of applications, including 3D printers, robotic arms, and CNC machines.

The A4973SLBTR-T features a microstepping mode that allows for smoother and more precise motion control. It also has a number of other features that make it a good choice for stepper motor control, including:

Built-in current limiting Thermal shutdown protection Fault detection and reporting Easy-to-use interface The A4973SLBTR-T is available in a small, surface-mount package, making it easy to integrate into existing designs. It is also lead-free and RoHS compliant, making it a good choice for environmentally friendly applications.

Here is a more detailed description of the A4973SLBTR-T's features:

Microstepping: The A4973SLBTR-T supports microstepping, which allows for smoother and more precise motion control of stepper motors. Microstepping works by dividing each full step of the motor into smaller steps. This allows the motor to move more smoothly and accurately, without the jerky motion that can be seen with full-step control. Built-in current limiting: The A4973SLBTR-T has built-in current limiting to protect the motor and driver from damage. This is important because stepper motors can draw a lot of current when they are starting up or running at high speeds. Thermal shutdown protection: The A4973SLBTR-T also has thermal shutdown protection to protect itself from overheating. If the driver gets too hot, it will automatically shut down to prevent damage. Fault detection and reporting: The A4973SLBTR-T can detect and report a variety of faults, including overcurrent, overvoltage, and undervoltage. This information can be used to troubleshoot problems with the motor or driver. Easy-to-use interface: The A4973SLBTR-T has a simple and easy-to-use interface. It can be controlled using a variety of methods, including digital inputs, pulse width modulation (PWM), and analog signals. The A4973SLBTR-T is a good choice for a wide variety of stepper motor control applications. It is easy to use, has a number of features that make it a good choice for stepper motor control, and it is available in a small, surface-mount package.

Here are some examples of how the A4973SLBTR-T can be used:

3D printers: The A4973SLBTR-T can be used to drive the stepper motors that move the print head and extruder in a 3D printer. Robotic arms: The A4973SLBTR-T can be used to drive the stepper motors that control the joints of a robotic arm. CNC machines: The A4973SLBTR-T can be used to drive the stepper motors that move the tools and materials in a CNC machine. Other applications: The A4973SLBTR-T can also be used in a variety of other applications, such as solar tracking systems, security cameras, and medical devices.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5069 $51.0414
15+ $6.9801 $104.7015
23+ $6.7619 $155.5237
31+ $6.5438 $202.8578
40+ $6.3257 $253.0280
53+ $5.6713 $300.5789
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,650 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess