EN
  • EN
  • DE

A6818EEP

Part No A6818EEP
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Power Distribution Switches, Load Drivers
Description DABiC-IV, 32-BIT SERIAL-INPUT, LATCHED SOURCE DRIVER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Allegro MicroSystems, LLC
Packaging Tube
Part Status Obsolete(EOL)
Switch Type Latched Driver
Number of Outputs 32
Output Configuration High Side
Output Type Bipolar
Interface Strobe, Serial
Voltage - Load 60V (Maximum)
Supply Voltage 3 V ~ 5.5 V
Current - Output (Maximum) 40mA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
RoHS State Request Verification
Win Source Part Number 1134764-A6818EEP
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Balance
Family Name A6818
Introduction Date May 20, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian A6818EEP CAD Model

Description

The A6818EEP is a 8-Channel Source Driver with Integrated Inductive Load Clamp manufactured by Allegro MicroSystems, LLC. It is primarily used in automotive and industrial applications for driving various inductive loads, such as relays, solenoids, and stepper motors. The integrated inductive load clamp protects the device from voltage spikes generated when the inductive load is switched off.

Applications:

  • Automotive Relay Drivers: Controls various relays in automotive systems, such as those for headlights, wipers, and fuel pumps.
  • Solenoid Drivers: Drives solenoids in automotive and industrial applications, such as those for valves and actuators.
  • Stepper Motor Drivers: Controls stepper motors in industrial automation equipment and robotics.
  • Lamp Drivers: Drives various lamps in automotive and industrial applications.
  • Automotive Body Control Modules (BCM): Integrates into BCMs to control various loads within the vehicle.

Features:

  • 8-Channel Source Driver: Provides eight independent channels for driving various loads.
  • Integrated Inductive Load Clamp: Protects the device from voltage spikes generated by inductive loads.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • Thermal Shutdown Protection: Prevents overheating and damage to the device.
  • Overvoltage Protection: Protects the device from damage due to overvoltage conditions.

Benefits:

  • Simplified Design: Reduces the number of external components required, simplifying the design process.
  • Improved System Reliability: Provides robust protection against various fault conditions, enhancing system reliability.
  • Enhanced Protection: Protects the device and downstream components from damage due to inductive loads and other fault conditions.
  • Efficient Operation: Low saturation voltage minimizes power dissipation and improves efficiency.
  • Reduced Board Space: Integrates multiple channels into a single package, saving valuable board space.

Additional Details:

The A6818EEP is typically packaged in a small surface-mount package for easy integration into electronic circuits. It is designed to operate over a wide temperature range, making it suitable for use in harsh automotive and industrial environments. The device's integrated inductive load clamp and protection features make it an ideal choice for driving inductive loads in various applications.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1198
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess