EN
  • EN
  • DE
  • IT

A6818SEPTR-T

Part No A6818SEPTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SOURCE DVR 32BIT SER 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Allegro MicroSystems, LLC
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type Latched Driver
Number of Outputs 32
Output Type Bipolar
Voltage - Load 60V (Max)
Supply Voltage - Operating 3 V to 5.5 V
Current - Output (Max) 40mA
Input Type Non-Inverting
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 125511-A6818SEPTR-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A6818SEPTR-T CAD Model

Description

Description

The A6818SEPTR-T represents the pinnacle of integrated circuit design, offering outstanding performance in a wide array of applications. This model stands out for its robust architecture and heightened durability.

Features and Benefits

  • High Current Capability: Supports demanding operational requirements with ease.
  • Energy Efficient Design: Reduces power wastage, contributing to sustainable energy use.
  • Compatibility with Modern Interfaces: Ensures smooth integration with contemporary electronic systems.

Applications

  • Electric Vehicles
  • Wireless Communication Infrastructure
  • Industrial Control Systems
  • Advanced Robotics

Additional Details

Engineered for excellence, the A6818SEPTR-T is equipped to meet the challenges of contemporary electronic environments, providing both reliability and performance.

You May Also Be Interested in

Texas Instruments
DUAL PCMCIA POWER INTERFACE CONT / Power Switch/Driver
Lowest to $8.5934
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 10WSON / Power Switch/Driver 1:1 N-Channel 4A 10-WSON (3x2)
Lowest to $0.8963
ON Semiconductor
IC PWR DRIVER N-CHAN 1:1 8SOIC
Lowest to $2.4814
ON Semiconductor
IC PWR SWITCH P-CHAN 2:1 20WLCSP
Lowest to $1.3391
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 16QFN
Lowest to $21.8777
Nisshinbo Micro Devices Inc.
NCH LOAD SWITCH IC / Power Switch/Driver
Lowest to $0.6427
ON Semiconductor
IC PWR DRIVER N-CHANNEL 1:1 DPAK
Lowest to $0.1717
Texas Instruments
IC PWR SWITCH N-CHAN 1:4 24SSOP
Lowest to $9.4957
Microchip Technology
IC PWR SWITCH BIPOLAR 1:1 8DIP
Lowest to $65.1941

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess