EN
  • EN
  • DE

TPS22968NQDMGRQ1

Part No TPS22968NQDMGRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 10WSON / Power Switch/Driver 1:1 N-Channel 4A 10-WSON (3x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Current - Output (Max) 4A
Rds On (Typ) 29mOhm
Features Slew Rate Controlled
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 10-WSON (3x2)
Package / Case 10-WFDFN Exposed Pad
Base Product Number TPS22968
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 900714-TPS22968NQDMGRQ1
Ultra Librarian 3D Model Ultra Librarian TPS22968NQDMGRQ1 CAD Model

Description

Overview of TPS22968NQDMGRQ1

The TPS22968NQDMGRQ1 is a high-performance, feature-rich integrated load switch developed by Texas Instruments. Designed to effectively manage power distribution, this device is a crucial component for automotive and industrial applications where efficient power control is essential.

Key Features

  • Input Voltage Range: The switch operates over a wide input voltage range of 1.1 V to 5.5 V, making it versatile for various systems.
  • Current Handling: It can handle up to 4 A of continuous current, ensuring reliable operation for high-load applications.
  • Ultra-Low On-Resistance: The device boasts an ultra-low on-resistance (rON) of 16 mΩ at a VBIAS of 5 V, which minimizes power loss and improves efficiency.
  • Quick Output Discharge: It includes a quick output discharge (QOD) feature that ensures the output is discharged rapidly when the switch is turned off, preventing any unwanted power residue in the system.
  • Adjustable Rise Time: The TPS22968NQDMGRQ1 allows for an adjustable rise time to reduce inrush current, which can be beneficial in preventing system voltage droop during switch-on events.
  • Thermal Shutdown Protection: The switch is equipped with thermal shutdown protection, which guards against overheating and potential damage to the system.

Applications

The TPS22968NQDMGRQ1 is ideal for a variety of applications, particularly in the automotive sector where robust power management is critical. It is commonly used in infotainment systems, GPS navigation units, and advanced driver assistance systems (ADAS). Additionally, it finds use in industrial control systems, solid-state drives (SSDs), and other power-sensitive applications.

Quality and Reliability

Texas Instruments ensures that the TPS22968NQDMGRQ1 meets stringent quality standards. It is AEC-Q100 qualified, which means it has passed rigorous testing for automotive-grade reliability. The device is also provided in a compact, space-saving 12-pin QFN package, which is highly suitable for space-constrained applications.

With its comprehensive set of features and reliable performance, the TPS22968NQDMGRQ1 from Texas Instruments stands out as an excellent choice for designers looking to enhance power management in their next-generation electronic systems.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8003 $52.0195
155+ $0.6567 $101.7885
240+ $0.6362 $152.6880
325+ $0.6156 $200.0700
425+ $0.5951 $252.9175
565+ $0.5336 $301.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess