EN
  • EN
  • DE

A8285SLBTR-T

Part No A8285SLBTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LNB SUPPLY/VOLTAGE REG 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Allegro MicroSystems, LLC
Packaging Reel package
Part Status Obsolete(EOL)
Applications Converter, Analog and Digital Satellite Receivers
Voltage - Input 6 V ~ 16 V
Number of Outputs 1
Voltage - Output 12.7 V ~ 20.4 V
Operating Temperature Range -20°C ~ 85°C
Mounting SMD
Package 16-PowerSOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 766849-A8285SLBTR-T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name A8285
Introduction Date January 21, 2004
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian A8285SLBTR-T CAD Model

Description

{"FormattedDescription":"

The Allegro MicroSystems A8285SLBTR-T is a 16-PowerSOIC (0.295\", 7.50mm Width) electronic component that is designed for use as a converter, analog, and digital satellite receivers.

  • Package: 16-PowerSOIC (0.295\", 7.50mm Width)
  • Applications: Converter, Analog and Digital Satellite Receivers
  • Manufacturer: Allegro MicroSystems, LLC
  • Win Source Part Number: 766849-A8285SLBTR-T
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Status: Obsolete (EOL)
  • Estimated EOL Date: Obsolete
  • Introduction Date: January 21, 2004
"}

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess