EN
  • EN
  • DE

A8731EEJTR-T

Part No A8731EEJTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Power Management - Specialized
Description IC PHOTOFLASH CAP CHARGER 10TDFN / Photoflash Capacitor Charger, Xenon PMIC 10-TDFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Allegro MicroSystems
Package Tape & Reel
Product Status Obsolete
Applications Photoflash Capacitor Charger, Xenon
Current - Supply 10µA
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x3)
Base Product Number A8731
Standard Package 18,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347162-A8731EEJTR-T
Ultra Librarian 3D Model Ultra Librarian A8731EEJTR-T CAD Model

Description

The 1347162-A8731EEJTR-T is a specialized power management IC from Allegro MicroSystems.

  • Type: Photoflash Capacitor Charger and Xenon-Based IC
  • Voltage Supply: 2.3V to 5.5V
  • Current Supply: 10μA
  • Package: Surface Mount 10-WFDFN Exposed Pad
  • Packaging: Tape and Reel
  • Standard Package: 18,000
  • Status: Obsolete

You May Also Be Interested in

Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
NXP / Nexperia
PF1510
Lowest to $4.5143
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess