EN
  • EN
  • DE

ACS709LLFTR-30BU-T

Part No ACS709LLFTR-30BU-T
Manufacturer Allegro MicroSystems, LLC
Catalog Custom Parts (0 - A)
Description High Bandwidth, Fast Fault Response Current Sensor IC In Thermally Enhanced Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1232039-ACS709LLFTR-30BU-T
Categories Custom Parts
Manufacturer Allegro MicroSystems, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACS709LLFTR-30BU-T CAD Model

Description

The ACS709LLFTR-30BU-T is a low-noise, high-accuracy current sensor IC manufactured by Allegro MicroSystems, LLC. It is designed for AC or DC current sensing in industrial, automotive, and commercial applications. The device provides an economical and precise solution for current sensing, with a small form factor and easy implementation.

Applications

  • Motor Control: Measuring motor current in variable frequency drives (VFDs), robotics, and electric vehicles.
  • Power Supplies: Monitoring current in power supplies to protect against overcurrent conditions and optimize efficiency.
  • Solar Inverters: Measuring current in solar inverters to monitor performance and protect against faults.
  • Load Detection and Management: Detecting and managing loads in industrial equipment, appliances, and building automation systems.
  • Overcurrent Protection: Providing overcurrent protection in various electronic circuits and systems.

Features

  • Low Noise: Minimizes noise in the current measurement, providing accurate and reliable readings.
  • High Accuracy: Offers high accuracy over a wide temperature range, ensuring precise current measurements.
  • Galvanic Isolation: Provides galvanic isolation between the current conductor and the sensor IC, enhancing safety.
  • Small Form Factor: The small form factor allows for easy integration into space-constrained applications.
  • Analog Output: Provides an analog output voltage proportional to the sensed current.
  • Fast Response Time: Offers a fast response time, allowing for real-time current monitoring.

Benefits

  • Improved System Performance: Improves system performance by providing accurate and reliable current measurements.
  • Enhanced Safety: Enhances safety by providing galvanic isolation between the current conductor and the sensor IC.
  • Reduced Size and Cost: Reduces size and cost by offering a small form factor and integrated solution.
  • Simplified Design: Simplifies design by providing an easy-to-use current sensing solution.
  • Increased Efficiency: Enables increased efficiency by optimizing motor control and power management.

Additional Details

The ACS709LLFTR-30BU-T current sensor IC is designed for use in a wide range of applications. It is important to select the correct current sensor based on the specific application requirements, including current range, accuracy, and isolation voltage. Consult the Allegro MicroSystems datasheet for detailed specifications and application guidelines. The '-30BU' part of the name denotes a 30 Amp bidirectional current sensing range.

Specifications may include: Current Range, Sensitivity, Accuracy, Isolation Voltage, Response Time, Operating Temperature, Package Type. Always refer to the manufacturer's datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Fuji Electric
Need more? Email Us
Amd
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $13.1342
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess