EN
  • EN
  • DE

ACS716KLATR-6BB-T

Part No ACS716KLATR-6BB-T
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description SENSOR CURRENT HALL 6A AC/DC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Reel - TR
Status Active
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 6A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 100mV/A
Frequency DC to 120kHz
Linearity ±0.25%
Accuracy ±2.2%
Supply Voltage - Operating 3 V to 3.6 V
Response Time 4μs
Current - Supply (Max) 11mA
Temperature Range - Operating -40°C to 125°C
Polarization Bidirectional
Mounting SMD (SMT)
Dimension 16-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1011848-ACS716KLATR-6BB-T
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Industrial
Ultra Librarian 3D Model Ultra Librarian ACS716KLATR-6BB-T CAD Model

Description

The Allegro MicroSystems ACS716KLATR-6BB-T is a ratiometric voltage output Hall Effect sensor that can measure AC/DC current sensing up to 6A.

  • Current Sensing: Up to 6A
  • Sensitivity: 100mV/A
  • Linearity: ±0.25%
  • Accuracy: ±2.2%
  • Voltage Supply: 3V to 3.6V
  • Operating Temperature: -40°C to 125°C

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A AC/DC
Lowest to $15.6118
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40MT 8TSSOP / Current Sensor 40mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
LEM
Current Transducers HAS 50 to 600-S
Lowest to $14.3382
LEM
Current Transducer LA 25-NP/SP7
Need more? Email Us
LEM
Current Transducers HAS 50 to 600-S
Lowest to $13.8110
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20MT 8TSSOP / Current Sensor 20mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
LEM
Current Transducer LA 03~20-PB
Lowest to $7.8205
Honeywell
CURRENT SENSORS
Need more? Email Us
LEM
Current Transducer LF 305-S
Lowest to $54.6385

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1800 $57.2600
15+ $6.7118 $100.6770
24+ $6.5021 $156.0504
32+ $6.2923 $201.3536
42+ $6.0826 $255.4692
56+ $5.4534 $305.3904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess