EN
  • EN
  • DE

ACS722LLCTR-20AB-T

Part No ACS722LLCTR-20AB-T
Manufacturer Allegro MicroSystems, LLC
Catalog Current Sense Transformers
Description SENSOR CURRENT HALL 20A AC/DC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Reel
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 20A
Output Ratiometric, Voltage
Sensitivity 66mV/A
Frequency DC ~ 80kHz
Linearity ±1%
Accuracy ±3%
Supply Voltage (V) 3V ~ 3.6V
Response Time 5μs
Maximum Supply Current 12mA
Temperature Range - Operating -40°C ~ 150°C
Polarization Bidirectional
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 759685-ACS722LLCTR-20AB-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACS722LLCTR-20AB-T CAD Model

Description

The ACS722LLCTR-20AB-T is a current sensor IC manufactured by Allegro MicroSystems, LLC. It's designed to provide precise AC or DC current sensing for industrial, commercial, and communications systems. This device is based on the Hall-effect principle, offering galvanic isolation between the current being measured and the output signal. It is commonly used for monitoring current flow in power supplies, motor control, and load detection applications.

Applications

  • Motor control systems.
  • Power inverters.
  • Overcurrent protection.
  • Load detection.
  • Power supplies.

Features

  • Galvanic isolation.
  • Low offset drift.
  • High bandwidth.
  • Analog output.
  • Small surface mount package.

Benefits

  • Precise current measurement.
  • Enhanced safety and reliability.
  • Simplified circuit design.
  • Reduced component count.
  • Improved system efficiency.

Additional Details

The ACS722LLCTR-20AB-T uses a Hall-effect sensor to measure the magnetic field generated by the current flowing through the integrated conductor. This allows for non-intrusive current sensing without needing to break the circuit. The galvanic isolation ensures that the sensor output is electrically isolated from the current being measured, providing safety and protection. It has a low offset drift to provide accurate measurements across the entire operating temperature range. It has an analog output that is proportional to the sensed current. The small surface mount package enables compact designs. This current sensor is an essential component for achieving reliable and accurate current monitoring in various electronic systems. The datasheet specifications should be followed to ensure correct operating conditions.

You May Also Be Interested in

Phoenix Contact
CURR SENSE XFMR 1:10 50A DIN RL
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 25A T/H
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 1:1:50 15A SMD
Need more? Email Us
TDK Corporation
CURR SENSE XFMR 30A CHAS MNT
Need more? Email Us
ice Components, Ins.
THT CURRENT SENSE TRANSFORMER
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 25A T/H
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 35A T/H
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 70A T/H
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0911 $50.1864
52+ $1.9588 $101.8576
80+ $1.8926 $151.4080
114+ $1.7603 $200.6742
148+ $1.6941 $250.7268
185+ $1.6279 $301.1615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,910 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess