EN
  • EN
  • DE

ACS750LCA-075

Part No ACS750LCA-075
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description SENSOR CURRENT HALL 75A AC/DC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Tube/Rail
Status Obsolete(EOL)
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 75A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 19.75mV/A
Frequency DC to 13kHz
Linearity ±5%
Accuracy ±1%
Supply Voltage - Operating 5V
Response Time 27μs
Current - Supply (Max) 10mA
Temperature Range - Operating -40°C to 150°C
Polarization Bidirectional
Mounting Through Hole
Dimension 5-CA Formed Leads
Win Source Part Number 198514-ACS750LCA-075
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACS750LCA-075 CAD Model

Description

Product Overview

The ACS750LCA-075 is a precision linear current sensor provided by Allegro MicroSystems, featuring robust applications suited for both consumer and industrial needs. This sensor offers high accuracy and reliability with a wide sensing range, making it ideal for a variety of current monitoring applications.

Features and Benefits

  • High Accuracy: Ensures precise current measurements.
  • Robust Design: Suitable for harsh environments.
  • Wide Sensing Range: Capable of handling different current levels.
  • Integrated Calibration: Simplifies setup and ensures reliable performance.

Applications

  • Motor Control Systems
  • Battery Management Systems
  • Power Supply Monitoring

The ACS750LCA-075 stands out for its simplicity in integration with microcontroller systems, providing a seamless solution for precise current measurement tasks.

You May Also Be Interested in

LEM
Current Transducer LF 305-S
Lowest to $54.6385
LEM
Current Transducers HY 5 to 25-P
Lowest to $30.2938
Riedon
Current Sensors RoHS
Lowest to $297.4799
LEM
Current Transducer HY 50-P
Lowest to $32.4827
LEM
Current Transducer LA 25-NP/SP7
Need more? Email Us
LEM
Current Transducer
Need more? Email Us
LEM
Current Transducer
Need more? Email Us
LEM
Current Transducer LA 03~20-PB
Lowest to $7.8205
Tamura
SENSOR
Lowest to $15.3584

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess