EN
  • EN
  • DE

AMT49502KLPTR-5

Part No AMT49502KLPTR-5
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRVR 2.1A 24TSSOP / Half Bridge Driver DC Motors, Solenoids Power MOSFET 24-TSSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Allegro MicroSystems
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Half Bridge
Applications DC Motors, Solenoids
Interface Analog, PWM, Serial, SPI
Load Type Inductive, Capacitive, Resistive
Technology Power MOSFET
Rds On (Typ) 2.8Ohm LS (Max) , 13.9Ohm HS (Max)
Current - Output / Channel 2.1A
Current - Peak Output 2.1A
Voltage - Supply 5.5V ~ 80V
Voltage - Load 5.5V ~ 80V
Temperature Range - Operating 165°C (TJ)
Features Charge Pump, Status Flag
Fault Protection Current Limiting, Over Current, Over Temperature
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-TSSOP-EP
Base Product Number AMT49502
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347486-AMT49502KLPTR-5
Ultra Librarian 3D Model Ultra Librarian AMT49502KLPTR-5 CAD Model

Description

The AMT49502KLPTR-5 is an automotive grade, full half-bridge driver IC from Allegro MicroSystems.

  • Application: Power management, driving DC motors and solenoids
  • Voltage Supply Range: 5.5V to 80V
  • Operating Temperature: Up to 165°C
  • Current Output: 2.1A
  • Features: Charge pump and status flag
  • Interface: Analog, PWM, serial, and SPI
  • Load Compatibility: Inductive, capacitive, and resistive loads
  • Package: 24-TSSOP with an exposed pad
  • REACH: Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Sanken
Half Bridge (2) Driver General Purpose Power MOSFET 15-SIP
Need more? Email Us
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 8-SOICE
Lowest to $0.4692
Texas Instruments
IC HALF BRIDGE DRIVER 30A 8VSON
Lowest to $2.6293
Analog Devices Inc.
ISOLATED HALF-BRIDGE DRIVER / Driver
Lowest to $3.1282
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $8.0437
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
Lowest to $4.4282
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Texas Instruments
IC HALF BRIDGE DRIVER 10A 8VSON
Lowest to $1.1980
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.6818

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2996 $51.0972
17+ $5.9894 $101.8198
26+ $5.8023 $150.8598
36+ $5.6151 $202.1436
47+ $5.4279 $255.1113
62+ $4.8664 $301.7168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess