EN
  • EN
  • DE

APS12060LUAA-0H

Part No APS12060LUAA-0H
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description MAG SWITCH VERT HALL EFF LATCH / Digital Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Allegro MicroSystems
Series *
Package Tape & Reel
Base Product Number APS12060
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347014-APS12060LUAA-0H
Ultra Librarian 3D Model Ultra Librarian APS12060LUAA-0H CAD Model

Description

The APS12060LUAA-0H is a highly sensitive unipolar Hall-effect switch manufactured by Allegro MicroSystems. This sensor is designed to detect the presence or absence of a magnetic field, providing a digital output signal. It is commonly used in various applications requiring reliable and accurate magnetic field detection, such as proximity sensing, position detection, and motor control.

Applications:

  • Brushless DC (BLDC) motor commutation
  • Rotary position sensing
  • Linear position sensing
  • Proximity detection
  • Door and lid closure detection
  • Flow meters

Features:

  • Unipolar Hall-Effect Switch: Responds to a single magnetic pole (either North or South).
  • High Sensitivity: Capable of detecting weak magnetic fields, making it suitable for various applications.
  • Low Operating Voltage: Designed to operate at low voltage levels, making it energy-efficient.
  • Small Package: Compact size allows for integration into space-constrained applications.
  • Built-in Reverse Battery Protection: Protects the sensor from damage if the power supply is connected with reverse polarity.
  • Solid-State Reliability: Offers long-term reliability and durability compared to mechanical switches.

Benefits:

  • Accurate and Reliable Detection: Provides consistent and accurate magnetic field detection, essential for reliable system operation.
  • Easy Integration: Simplifies the design and layout of magnetic sensing systems, reducing development time and costs.
  • Long-Term Stability: Offers stable performance over a wide range of operating conditions and temperature variations.
  • Versatile Application: Suitable for a broad range of applications due to its high sensitivity and compact size.

The APS12060LUAA-0H is a robust and efficient solution for magnetic field sensing needs. Its high sensitivity, compact size, and built-in protection features make it a popular choice for automotive, industrial, and consumer electronics applications. Its reliable operation and ease of integration contribute to its widespread use in various sensing and control systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess