EN
  • EN
  • DE

ASEK-31313KLEA-JOY-DK

Part No ASEK-31313KLEA-JOY-DK
Manufacturer Allegro MicroSystems, LLC
Catalog Evaluation Boards - Sensors
Description EVAL BOARD ASEK-31313KLEA-JOY / - Sensor Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Allegro MicroSystems
Package Bulk
Product Status Obsolete
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1347441-ASEK-31313KLEA-JOY-DK
Ultra Librarian 3D Model Ultra Librarian ASEK-31313KLEA-JOY-DK CAD Model

Description

The ASEK-31313KLEA-JOY-DK is an evaluation kit from Allegro MicroSystems, LLC, designed to demonstrate and evaluate the performance of the A31313 angle sensor IC. This kit allows users to easily assess the sensor's capabilities in various applications.

Applications

  • Robotics
  • Industrial automation
  • Automotive systems (e.g., steering angle sensors)
  • Brushless DC (BLDC) motor control
  • Position and angle measurement

Features

  • Includes the A31313 angle sensor IC
  • Provides an easy-to-use interface for data acquisition
  • On-board microcontroller for data processing
  • Includes necessary hardware and software for evaluation
  • Allows for testing various operating conditions

Benefits

  • Simplified evaluation of the A31313 angle sensor
  • Reduced development time for new applications
  • Improved system performance through optimized sensor configuration
  • Easy data logging and analysis
  • Facilitates rapid prototyping

Technical Specifications

The ASEK-31313KLEA-JOY-DK evaluation kit includes the A31313 angle sensor IC, which provides accurate and reliable angle measurements. The kit features an on-board microcontroller that handles data acquisition and processing. It also includes the necessary hardware and software for easy data logging and analysis. The kit is designed to operate over a wide temperature range and is compatible with various communication protocols. The provided software typically includes a graphical user interface (GUI) for easy configuration and data visualization.

The A31313 is a high-resolution magnetic angle sensor IC based on circular vertical Hall (CVH) technology. It is designed for contactless sensing of rotary position and angle. The sensor outputs an analog sine and cosine signal that represents the angle of a rotating magnetic field. The evaluation kit allows users to connect to the sensor, read the angle data, and evaluate its performance in different applications. The kit enables engineers to quickly prototype and test the A31313 in their designs.

This evaluation kit is designed to give engineers a hands-on experience with the A31313 angle sensor, facilitating faster development and deployment of angle sensing solutions.

You May Also Be Interested in

Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR ADXL346
Need more? Email Us
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Microchip Technology
DEV KIT TOUCH SCREEN 7\
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
Pololu Corporation
BALBOA REFLECTANCE SENSOR ARRAY
Lowest to $0.2620

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess