EN
  • EN
  • DE

ATS645LSHTN-I2-T

Part No ATS645LSHTN-I2-T
Manufacturer Allegro MicroSystems, LLC
Catalog END - OF - LIFE
Description True Zero Speed Miniature Gear Tooth Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1149533-ATS645LSHTN-I2-T
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATS645LSHTN-I2-T CAD Model

Description

The ATS645LSHTN-I2-T is a Hall-effect latch manufactured by Allegro MicroSystems. It's designed for speed and direction sensing in automotive and industrial applications. This sensor provides a digital output signal that switches in response to changing magnetic fields, allowing for precise detection of rotational or linear motion.

Applications:

  • Automotive transmission speed sensing.
  • Anti-lock braking systems (ABS).
  • Industrial motor speed control.
  • Brushless DC (BLDC) motor commutation.
  • Rotary position sensing.

Features:

  • High operating temperature range.
  • Robust EMC performance.
  • Digital output signal.
  • Low power consumption.
  • Automotive grade AEC-Q100 qualified.

Benefits:

  • Accurate speed and direction detection.
  • Reliable performance in harsh environments.
  • Easy integration with digital control systems.
  • Long-term stability and durability.
  • Reduced system cost and complexity.

Additional Details:

The ATS645LSHTN-I2-T operates from a 3.0 V to 24 V supply voltage. It offers reverse battery protection. The output switches in response to the magnetic field. The sensor's temperature range is -40°C to +150°C, making it suitable for demanding applications. The integrated circuitry ensures consistent performance across temperature variations. This latching Hall-effect sensor is designed to meet the stringent requirements of automotive and industrial environments, providing reliable speed and direction sensing for critical applications. The device is packaged in a small SOT-23W package for easy surface mounting.

You May Also Be Interested in

Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Harris Corporation
Operational Amplifiers
Need more? Email Us
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess