The SCL5267AE is a high-performance gear tooth sensor IC manufactured by Allegro MicroSystems, LLC. It is designed for automotive and industrial applications requiring accurate speed and direction sensing of rotating ferrous targets. This sensor integrates a sophisticated Hall-effect circuit with advanced signal processing to provide a robust and reliable output, even in harsh operating environments.
Applications
- Automotive Transmission Speed Sensing
- Anti-lock Braking Systems (ABS)
- Engine Speed Sensing (Crankshaft/Camshaft)
- Industrial Motor Speed Control
- Tachometers
- Rotary Encoders
Features
- Single Integrated Circuit Solution
- Direction Detection
- High-Resolution Sensing of Fine-Pitch Gears
- Robust Air Gap Performance
- Excellent Jitter Performance
- Wide Operating Temperature Range: -40°C to +150°C
- Reverse Battery Protection
- Short-Circuit Protection
- Automotive Grade AEC-Q100 Qualified
- Digital Output
Benefits
- Improved Accuracy and Reliability: The integrated Hall-effect sensor and advanced signal processing provide precise and consistent speed and direction information.
- Reduced System Cost: The single-chip solution minimizes the number of external components required, simplifying design and reducing overall system cost.
- Enhanced Performance in Harsh Environments: The robust design and wide operating temperature range ensure reliable operation in demanding automotive and industrial environments.
- Simplified Installation: The compact package and flexible mounting options simplify installation and integration into existing systems.
- Increased Safety: The built-in protection features, such as reverse battery and short-circuit protection, enhance system safety and prevent damage to the sensor and surrounding circuitry.
The SCL5267AE utilizes a differential Hall sensing technique, which provides immunity to magnetic interference and common-mode noise. This ensures accurate speed and direction detection, even in noisy environments. The sensor also incorporates adaptive peak tracking, which automatically adjusts the switching thresholds to compensate for variations in target geometry, air gap, and temperature. This feature enhances the sensor's robustness and ensures reliable performance over a wide range of operating conditions.
The digital output of the SCL5267AE is compatible with a variety of microcontrollers and other digital systems. The output signal provides both speed and direction information, allowing for precise control and monitoring of rotating machinery. The sensor is available in a compact, surface-mount package, making it easy to integrate into space-constrained applications.