EN
  • EN
  • DE

TPQ2907

Part No TPQ2907
Manufacturer Allegro MicroSystems, LLC
Catalog Discrete Semiconductor Products
Description TRANS 4PNP QUAD 40V 14-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor ProductsTransistorsBipolar (BJT)Bipolar Transistor Arrays
Manufacturer Allegro MicroSystems
Packaging Bulk
Part Status Active
Transistor Type 4 PNP (Quad)
Voltage - Collector Emitter Breakdown (Max) 40V
Current - Collector Cutoff (Max) 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 10V
Power - Max 2W
Frequency - Transition 200MHz
Operating Temperature -55°C ~ 150°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP
Supplier Device Package 14-DIP
Base Product Number TPQ29
Ultra Librarian 3D Model Ultra Librarian TPQ2907 CAD Model

You May Also Be Interested in

Diotec Semiconductor AG
BRIDGE RECT 1P 250V 1A 4-SO-DIL
Lowest to $0.1527
Micro Commercial Co
DIODE ZENER 2.4V 500MW SOD123
Lowest to $0.1363
Panjit
DIODE SCHOTTKY 100V 500MA SOD123
Lowest to $0.0837
ON Semiconductor
MOSFET 2N-CH 100V 7A 12POWER
Lowest to $40.9090
General Semiconductor
DIODE STANDARD 75V 150MA DO204AH
Lowest to $0.0444
GOOD-ARK Electronics
DIODE ZENER 3.6V 3W DO214AA
Lowest to $0.0452
Diotec Semiconductor AG
DIODE STANDARD 50V 1A DO204AC
Lowest to $0.0429
ON Semiconductor
MOSFET N-CH 600V 25A I2PAK
Lowest to $4.9090
Cree/Wolfspeed
MOSFET 2N-CH 1700V 325A MODULE
Lowest to $1,363.6364

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0613 $53.0650
115+ $0.8709 $100.1535
180+ $0.8436 $151.8480
245+ $0.8164 $200.0180
320+ $0.7892 $252.5440
425+ $0.7076 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,047 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess