The UCN5800L is a 8-bit serial-input, latched source driver designed for a variety of display and peripheral driver applications. This integrated circuit, manufactured by Allegro MicroSystems, provides a simple and efficient interface between microprocessors or microcontrollers and high-voltage, high-current loads. It is particularly well-suited for applications involving LED displays, thermal printers, and other similar devices where multiple outputs need to be controlled from a serial data stream.
Applications:
- LED matrix displays
- Thermal printers
- Relay drivers
- Solenoid drivers
- Logic Buffers
- Stepper Motor control (with appropriate external components)
Features:
- 8-bit serial-input, latched source driver
- High output voltage (up to 80 V)
- High output current (up to 500 mA per output)
- Serial data input
- Output Enable Control
- Internal pull-down resistors on the inputs
- TTL, DTL, CMOS compatibility
Benefits:
- Simplified interface to microprocessors and microcontrollers
- Reduced component count and board space
- High output voltage and current capabilities
- Easy control of multiple outputs from a serial data stream
- Increased system reliability due to robust design
Additional Details:
The UCN5800L accepts serial data, which is then latched into the device's internal registers. The outputs are source drivers, meaning they provide a positive voltage to the load when activated. The device includes an Output Enable control, which allows all outputs to be turned off simultaneously. Internal pull-down resistors on the inputs ensure that the device remains in a known state when the inputs are not actively driven.
This IC is designed to be compatible with TTL, DTL, and CMOS logic levels, making it easy to integrate into a wide range of digital systems. The high output voltage and current capabilities allow it to drive a variety of loads directly, without the need for external driver circuits. The serial input interface simplifies the wiring and reduces the number of pins required on the microcontroller or microprocessor.