EN
  • EN
  • DE
  • IT

UCN5833EP

Part No UCN5833EP
Manufacturer Allegro MicroSystems, LLC
Catalog Electronic Wholesale
Description BiMOS II 32-BIT SERIAL-INPUT, LATCHED DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1276674-UCN5833EP
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCN5833EP CAD Model

Description

The UCN5833EP is a BiMOS II latched driver designed for driving solenoids, relays, and other inductive loads. Manufactured by Allegro MicroSystems, LLC, this device integrates logic and power functions to simplify designs and reduce component count.

Applications

  • Relay drivers
  • Solenoid drivers
  • Stepper motor drivers
  • LED displays
  • Logic buffers

Features

  • High output voltage: Can drive loads up to 80 V.
  • High output current: Each output can source or sink up to 500 mA.
  • Internal suppression diodes: Protect the device from inductive kickback.
  • CMOS logic compatibility: Interfaces easily with standard logic circuits.
  • Thermal shutdown protection: Protects the device from overheating.

Benefits

  • Simplified design: Reduces component count and simplifies PCB layout.
  • Robust protection: Internal suppression diodes and thermal shutdown protect the device from damage.
  • High reliability: Provides stable and reliable operation in demanding environments.
  • Easy to use: Simplifies circuit design and reduces development time.
  • Versatile: Suitable for a wide range of applications.

Specifications

The UCN5833EP features eight latched drivers that can drive loads up to 80 V and 500 mA per output. It includes internal suppression diodes to protect the device from inductive kickback when driving inductive loads such as relays and solenoids. The device is CMOS logic compatible and includes thermal shutdown protection to prevent damage from overheating. The datasheet provides detailed electrical characteristics, timing diagrams and application guidelines.

The UCN5833EP is a reliable and versatile driver that is well-suited for a wide range of applications involving solenoids, relays, and other inductive loads. Its integrated features simplify design and reduce component count, while its robust protection features ensure stable and reliable operation.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess