EN
  • EN
  • DE

UDN2993B

Part No UDN2993B
Manufacturer Allegro MicroSystems, LLC
Catalog Electronic Wholesale
Description DUAL H-BRIDGE MOTOR DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1276783-UDN2993B
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDN2993B CAD Model

Description

The UDN2993B is a quad high-current driver from Allegro MicroSystems, designed for driving inductive loads such as relays, solenoids, and stepper motors. It features internal transient suppression diodes and thermal shutdown protection for robust and reliable operation. It is commonly used in automotive, industrial, and consumer applications.

Applications:

  • Relay Driving: Used to drive relays in automotive and industrial control systems.
  • Solenoid Driving: Controls solenoids in valve actuators and other applications.
  • Stepper Motor Driving: Drives stepper motors in printers, scanners, and other positioning systems.
  • Automotive Electronics: Implemented in automotive control modules, such as door lock controllers and window lift systems.
  • Industrial Control Systems: Provides high-current drive capability for various industrial applications.

Features:

  • Quad High-Current Drivers: Contains four independent drivers in a single package.
  • High Output Current: Delivers up to 500 mA per channel.
  • Internal Transient Suppression Diodes: Protects the driver from voltage spikes caused by inductive loads.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Overvoltage Protection: Protects the driver from overvoltage conditions.
  • TTL/CMOS Compatible Inputs: Can be driven directly by TTL or CMOS logic signals.
  • DIP or SOIC Package: Available in a standard DIP or surface-mount SOIC package.

Benefits:

  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Robust Protection: Internal transient suppression diodes and thermal shutdown protection ensure reliable operation.
  • High Performance: High output current capability allows driving a variety of inductive loads.

Additional Details:

The UDN2993B has a supply voltage range of 4.5V to 36V. The peak output current is 600mA. The typical saturation voltage is 1.5V at 350mA. It is available in a DIP-16 or SOIC-16 package. This driver is suitable for applications requiring high-current drive capability and robust protection features.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess