EN
  • EN
  • DE

UDN3625N

Part No UDN3625N
Manufacturer Allegro MicroSystems, LLC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 386825-UDN3625N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDN3625N CAD Model

Description

The UDN3625N is a quad high-current Darlington switch array manufactured by Allegro MicroSystems, LLC. This device is designed for applications requiring high voltage and current switching capabilities, often found in industrial and automotive environments. The UDN3625N offers robust performance and reliability, making it suitable for driving inductive loads such as relays, solenoids, and stepper motors.

Applications:

  • Relay Drivers
  • Solenoid Drivers
  • Stepper Motor Drivers
  • Lamp Drivers
  • Logic Buffers

Features:

  • High Output Current: Each output can handle significant current loads.
  • High Output Voltage: Suitable for driving high-voltage devices.
  • TTL/CMOS Compatible Inputs: Interfaces easily with standard logic circuits.
  • Internal Suppression Diodes: Protects against inductive kickback.
  • Quad Drivers: Contains four independent drivers in a single package.

Benefits:

  • Simplified Circuit Design: Reduces the number of components required for driving inductive loads.
  • Increased Reliability: Internal suppression diodes protect against voltage transients, enhancing overall system reliability.
  • Compact Footprint: The quad driver configuration saves board space.
  • Versatile Application: Suitable for a wide range of applications, from industrial control to automotive systems.
  • Easy Integration: TTL/CMOS compatible inputs simplify interfacing with digital control systems.

Additional Details:

The UDN3625N typically operates with a supply voltage range suitable for driving various loads. Its internal suppression diodes are crucial for protecting the device from voltage spikes generated when switching inductive loads. The device is usually available in a through-hole package, facilitating easy mounting and soldering. The detailed specifications should be consulted in the datasheet for specific voltage and current ratings, temperature ranges, and other critical parameters for the intended application.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess