EN
  • EN
  • DE

ULN2003L

Part No ULN2003L
Manufacturer Allegro MicroSystems, LLC
Catalog Electronic Wholesale
Description HIGH-VOLTAGE, HIGH-CURRENT DARLINGTON ARRAYS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1277082-ULN2003L
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ULN2003L CAD Model

Description

The ULN2003L is a low-power, high-voltage, high-current Darlington transistor array manufactured by Allegro MicroSystems, LLC. It is designed to interface between low-level logic circuitry and higher-voltage or higher-current loads. This array consists of seven NPN Darlington transistor pairs, each capable of driving up to 500 mA and 50V. The ULN2003L is a popular choice for driving relays, solenoids, lamps, and other similar loads, and it is often used in applications involving microcontrollers and other digital logic circuits.

Applications:

  • Relay Drivers: Driving small to medium sized relays in various control systems.
  • Solenoid Drivers: Controlling solenoids for valves, actuators, and other electromechanical devices.
  • Stepper Motor Drivers: Driving unipolar stepper motors, often in conjunction with microcontrollers.
  • Lamp Drivers: Controlling incandescent lamps, LEDs, and other light sources.
  • Logic Buffers: Amplifying the current drive capability of logic signals.
  • Line Drivers: Driving signals over longer distances, improving signal integrity.

Features:

  • Seven Darlington Transistor Pairs: Provides seven independent channels for driving different loads.
  • High Output Voltage: Each channel can handle up to 50V.
  • High Output Current: Each channel can drive up to 500mA.
  • Low Input Current: Requires a minimal input current from the driving logic circuit.
  • Integrated Suppression Diodes: Protects the driving circuitry from inductive kickback when switching inductive loads.
  • Low Power Consumption: The 'L' version offers reduced power consumption compared to the standard ULN2003.

Benefits:

  • Simplified Interface: Makes it easy to interface low-level logic signals with high-voltage or high-current loads.
  • Reduced Component Count: Integrates seven drivers into a single package, reducing board space and component count.
  • Protection Against Damage: Integrated suppression diodes protect the driving circuitry from voltage spikes.
  • Increased Reliability: Darlington transistor configuration provides high current gain and improved reliability.
  • Lower Power Consumption: The 'L' suffix signifies a low-power version, improving energy efficiency in battery-powered or energy-sensitive applications.

Additional Details:

The ULN2003L typically requires a single power supply for the load being driven. It is crucial to ensure that the voltage and current ratings of the ULN2003L are not exceeded to prevent damage. The common cathode connection of the suppression diodes should be connected to the positive supply voltage. Input resistors may be needed to limit the input current, depending on the output characteristics of the driving logic circuit. The ULN2003L is available in various package types, including DIP and SOIC. Always consult the datasheet for specific application guidelines, electrical characteristics, and thermal considerations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Spansion
Need more? Email Us
Altera
Need more? Email Us
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Texas Instruments
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
STMicroelectronics
Lowest to $20.1698

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2260 $50.8500
540+ $0.1855 $100.1700
835+ $0.1797 $150.0495
1,155+ $0.1739 $200.8545
1,490+ $0.1681 $250.4690
1,995+ $0.1507 $300.6465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 326 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess