The ULS2003R-883 is a high-voltage, high-current Darlington transistor array from Allegro MicroSystems. It is designed for interfacing low-level logic circuitry with higher current or voltage requirements. This device is commonly used to drive relays, solenoids, lamps, and other similar loads in a variety of applications.
Applications:
- Driving relays
- Driving solenoids
- Driving lamps
- Driving stepper motors
- Logic buffers
- Line drivers
Features:
- High-voltage outputs: 50 V
- Output current: 500 mA per driver
- Input compatible with various types of logic: TTL, DTL, CMOS
- Free-wheeling diodes for inductive load driving
- Outputs can be paralleled for higher current capability
- Available in a DIP package
Benefits:
- Simplified interface between logic and high-power loads
- Reduced component count due to integrated free-wheeling diodes
- Versatile input compatibility
- Increased reliability due to robust design
- Space-saving solution
Additional Details:
The ULS2003R-883 consists of seven NPN Darlington transistor pairs, each with a collector-emitter voltage rating of 50V and a continuous collector current rating of 500mA. Each channel also includes an integrated suppression diode for protection against inductive kickback when driving inductive loads. The inputs are designed to be compatible with a wide range of logic families, including TTL, DTL, and CMOS. The device is typically packaged in a 16-pin DIP package. The operating temperature range is -55°C to +125°C. This part is often used in military and aerospace applications where high reliability and a wide operating temperature range are required. The '883' designation signifies that this part meets stringent military standards for quality and reliability.