EN
  • EN
  • DE

AS29F040-120LC

Part No AS29F040-120LC
Manufacturer Alliance Memory, Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1195083-AS29F040-120LC
Categories Custom Parts
Manufacturer Alliance Memory, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS29F040-120LC CAD Model

Description

The AS29F040-120LC is a 4 Mbit (512K x 8) Flash memory device manufactured by Alliance Memory, Inc. It is a single 5V supply, parallel interface flash memory designed for a wide range of embedded applications. This device offers fast access times and low power consumption.

Applications:

  • Embedded Systems: Used for storing program code and data in embedded systems.
  • Industrial Control Systems: Employs in industrial control applications for storing configuration data and firmware.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing boot code and configuration settings.
  • Consumer Electronics: Found in various consumer electronics devices such as set-top boxes and gaming consoles.
  • Telecommunications Equipment: Used in telecommunications devices for storing firmware and configuration data.

Features:

  • 4 Mbit (512K x 8) Memory: Provides 4 megabits of non-volatile storage.
  • Single 5V Supply: Operates from a single 5V power supply.
  • Fast Access Time: Offers a fast access time of 120ns.
  • Parallel Interface: Features a standard parallel interface for easy integration with microcontrollers and other processors.
  • Sector Erase: Supports sector erase operations for efficient memory management.
  • Low Power Consumption: Designed for low power consumption in both active and standby modes.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Read Access: Enables quick retrieval of stored data.
  • Easy Integration: Standard parallel interface simplifies integration with existing systems.
  • Efficient Memory Management: Sector erase capability allows for efficient memory management.
  • Low Power Operation: Reduces power consumption and extends battery life in portable applications.

Additional Details:

The AS29F040-120LC typically comes in a 32-pin PDIP, PLCC, or TSOP package. It supports JEDEC standard command sequences for read, program, and erase operations. The device also includes features such as write protection to prevent accidental data corruption. The datasheet provides detailed information on timing characteristics, electrical specifications, and package dimensions. Proper decoupling capacitors should be used to ensure stable operation. It is also important to follow the manufacturer's recommended programming and erasing procedures to maintain data integrity.

You May Also Be Interested in

JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention