EN
  • EN
  • DE
  • IT

AS6C1008-55PCN

Part No AS6C1008-55PCN
Manufacturer Alliance Memory, Inc.
Catalog SRAM
Description IC SRAM 1MBIT PARALLEL 32DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 24 Weeks
Features SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-PDIP
Manufacturer Alliance Memory, Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 32-DIP (0.600", 15.24mm)
Case / Package 32-PDIP
Family Name AS6C1008
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Quantity per package 13
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911740-AS6C1008-55PCN
Ultra Librarian 3D Model Ultra Librarian AS6C1008-55PCN CAD Model

Description

The Alliance Memory, Inc. electronic component with the Win Source Part Number 911740-AS6C1008-55PCN is a 1Mb (128K x 8) parallel SRAM asynchronous memory IC.

  • Manufacturer: Alliance Memory, Inc.
  • Win Source Part Number: 911740-AS6C1008-55PCN
  • Memory IC Type: SRAM asynchronous
  • Memory Size: 1Mb (128K x 8)
  • Interface: Parallel
  • Package: 32-DIP (0.600", 15.24mm)
  • Mounting: Through Hole
  • Temperature Range: 0°C ~ 70°C (TA)
  • Supply and Demand Status: Balanced
  • Package Quantity: 13
  • Estimated Production Lead Time: 24 weeks
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Renesas Electronics America
4M SRAM (512-kword X 8-bit)
Lowest to $1.5071
Cypress Semiconductor Corp
IC SRAM 4.5MBIT 100MHZ 100TQFP
Lowest to $10.9568
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 32SOJ
Lowest to $19.5582
ISSI, Integrated Silicon Solution Inc
256K x 16 HIGH-SPEED CMOS STATIC RAM | IC SRAM 4M PARALLEL 44TSOP II
Lowest to $8.3591
STMicroelectronics
2 Mbit (128K x16) 3.0V Asynchronous SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4M PARALLEL 44TSOP II
Lowest to $4.6179
ISSI, Integrated Silicon Solution Inc
512K x 16 LOW VOLTAGE, ULTRA LOW POWER CMOS STATIC RAM | IC SRAM 8M PARALLEL 48MINIBGA
Lowest to $3.8601
IDT, Integrated Device Technology Inc
IC SRAM 32K PARALLEL 52PLCC
Lowest to $21.8179
Renesas Electronics America
SRAM Chip Async Single 5V 1M-bit 128K x 8 70ns 32-Pin SOP Tube / IC SRAM 1MBIT 70NS 32SOP
Lowest to $7.5301

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess