EN
  • EN
  • DE
  • IT

AS4C8M16SA-6TCN

Part No AS4C8M16SA-6TCN
Manufacturer Alliance Memory, Inc.
Catalog SDRAM
Description IC DRAM 128MBIT PAR 54TSOP II
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features SDRAM Memory IC 128Mb (8M x 16) Parallel 54-TSOP II
Manufacturer Alliance Memory, Inc.
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 54-TSOP (0.400", 10.16mm Width)
Case / Package 54-TSOP II
Family Name AS4C8M16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0002
Quantity per package 108
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911733-AS4C8M16SA-6TCN
Ultra Librarian 3D Model Ultra Librarian AS4C8M16SA-6TCN CAD Model

Description

The AS4C8M16SA-6TCN is an integrated circuit (IC) that is manufactured by Alliance Memory, Inc.

  • Manufacturer: Alliance Memory, Inc.
  • Product Name: AS4C8M16SA-6TCN
  • Popularity: High popularity
  • Win Source Part Number: 911733
  • Series: -
  • Operating Temperature: 0°C ~ 70°C (TA)
  • Features: SDRAM Memory IC 128Mb (8M x 16) Parallel 54-TSOP II
  • Package: Tray
  • Mounting: Surface Mount
  • Family Name: AS4C8M16
  • Supply and Demand Status: Balance
  • Quantity per Package: 108
  • MSL Level: 3 (168 Hours)
  • Estimated Production Lead Time: 19 Weeks
  • REACH Status: REACH Unaffected
  • HTSUS Code: 8542.32.0002

You May Also Be Interested in

Micron Technology Inc.
IC SDRAM 4GBIT 800MHZ 96FBGA
Lowest to $66.0299
Samsung
LPDDR5X-7500 x64 (64Gb)
Lowest to $287.4358
Winbond Electronics
IC SDRAM 1GBIT 400MHZ 84BGA
Lowest to $6.5060
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $154.5600
Samsung
64GB eMMC5.1
Lowest to $56.5559
Micron Technology Inc.
IC DRAM 2G PARALLEL 96FBGA
Lowest to $13.0056
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC SDRAM 512MBIT 143MHZ 54TSOP / DRAM Chip SDRAM 512Mbit 32Mx16 3.3V 54-Pin TSOP-II
Lowest to $39.0354

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.9054 $68.6756
33+ $4.0257 $132.8481
50+ $3.8989 $194.9450
69+ $3.7734 $260.3646
89+ $3.6480 $324.6720
119+ $3.2702 $389.1538
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess