EN
  • EN
  • DE
  • IT

AS6C8016-55ZIN

Part No AS6C8016-55ZIN
Manufacturer Alliance Memory, Inc.
Catalog SRAM
Description IC SRAM 8MBIT 55NS 44TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Alliance Memory, Inc.
Packaging Tray
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 8Mb (512K x 16)
Access Time 55ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 44-TSOP II
Win Source Part Number 133050-AS6C8016-55ZIN
Popularity Medium
Supply and Demand Status Balance
Quantity per package 135
Ultra Librarian 3D Model Ultra Librarian AS6C8016-55ZIN CAD Model

Description

Overview

The AS6C8016-55ZIN offers a sophisticated 128Kb × 16-bit memory architecture, optimized for low power consumption, high speed, and broad usage adaptability in electronic design.

Features

  • 55ns fast access time
  • Low voltage power supply
  • 44-pin TSOP2 with 400mil body size
  • Compatible with a wide temperature range
  • Efficient standby/down state energy consumption

Applications

  • Telecommunications
  • Smart grid technologies
  • Home automation
  • Portable computing devices

Benefits

The AS6C8016-55ZIN is tailored for performance-enhancing upgrades in next-gen technology applications, delivering high-speed access and extended battery life through its energy-efficient design.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 55NS 44TSOP
Lowest to $8.3158
Renesas Electronics America
SRAM Chip Async Single 5V 1M-bit 128K x 8 70ns 32-Pin SOP Tube / IC SRAM 1MBIT 70NS 32SOP
Lowest to $7.5301
Cypress Semiconductor Corp
8Kx8 SoftStore nvSRAM | IC NVSRAM 64K PARALLEL 28SOIC
Need more? Email Us
STMicroelectronics
2 Mbit (128K x16) 3.0V Asynchronous SRAM
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC SRAM 4MBIT 10NS 44TSOP
Lowest to $12.9983
Cypress Semiconductor Corp
IC SRAM 16M PARALLEL 54TSOP
Lowest to $32.9620
Cypress Semiconductor Corp
IC SRAM 16MBIT 10NS 54TSOP
Lowest to $115.4875
Cypress Semiconductor Corp
IC SRAM 4MBIT 10NS 36SOJ
Lowest to $30.5454
Cypress Semiconductor Corp
IC SRAM 1MBIT 15NS 100TQFP
Lowest to $66.1965

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8470 $64.2350
11+ $10.5411 $115.9521
17+ $10.2117 $173.5989
23+ $9.8823 $227.2929
30+ $9.5529 $286.5870
40+ $8.5646 $342.5840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess